Visual Communications Company, Inc. Panel Mount Indicator, Led, 12.7Mm, Yellow, 12V; Led Color Vcc (Visual Communications Company) 1091M7-12V

Description
PANEL MOUNT INDICATOR, LED, 12.7MM, YELLOW, 12V; LED Color:Yellow; Operating Voltage:12V; Mounting Hole Dia:12.7mm; Forward Current If:-; Luminous Intensity:-; IP / NEMA Rating:Not Rated; Product Range:-; Forward Voltage:12V RoHS Compliant: Yes
Datasheet
Description
PANEL MOUNT INDICATOR, LED, 12.7MM, YELLOW, 12V; LED Color:Yellow; Operating Voltage:12V; Mounting Hole Dia:12.7mm; Forward Current If:-; Luminous Intensity:-; IP / NEMA Rating:Not Rated; Product Range:-; Forward Voltage:12V RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Panel Mount Indicator, Led, 12.7Mm, Yellow, 12V; Led Color Vcc (Visual Communications Company) - 16M0433 - Newark, An Avnet Company
Chicago, IL, United States
Panel Mount Indicator, Led, 12.7Mm, Yellow, 12V; Led Color Vcc (Visual Communications Company)
16M0433
Panel Mount Indicator, Led, 12.7Mm, Yellow, 12V; Led Color Vcc (Visual Communications Company) 16M0433
PANEL MOUNT INDICATOR, LED, 12.7MM, YELLOW, 12V; LED Color:Yellow; Operating Voltage:12V; Mounting Hole Dia:12.7mm; Forward Current If:-; Luminous Intensity:-; IP / NEMA Rating:Not Rated; Product Range:-; Forward Voltage:12V RoHS Compliant: Yes

PANEL MOUNT INDICATOR, LED, 12.7MM, YELLOW, 12V; LED Color:Yellow; Operating Voltage:12V; Mounting Hole Dia:12.7mm; Forward Current If:-; Luminous Intensity:-; IP / NEMA Rating:Not Rated; Product Range:-; Forward Voltage:12V RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Light Emitting Diodes (LED)
Product Number 16M0433
Product Name Panel Mount Indicator, Led, 12.7Mm, Yellow, 12V; Led Color Vcc (Visual Communications Company)
LED Type Yellow; Yellow
Unlock Full Specs
to access all available technical data

Similar Products

IR LEDs - 1918850 - RS Components, Ltd.
RS Components, Ltd.
Specs
LED Package: 20 x 20 x 2.2mm
LED Type Infrared
Peak Wavelength 940 nm (9400 Å)
View Details
Led, Plcc4, 0.5W, White 4000K, 35Lm; Led Colour Broadcom - 36AJ8268 - Newark, An Avnet Company
Specs
LED Package: 2.4mm
LED Type White
Viewing Angle 120 degrees
View Details
Specs
LED Package: T-1-3/4
LED Type Red
Peak Wavelength 635 nm (6350 Å)
View Details