Visual Communications Company, Inc. Panel Mount Indicator, Led, 12.7Mm, Yellow, 125V; Led Color Vcc (Visual Communications Company) 1091M7-125VAC

Description
PANEL MOUNT INDICATOR, LED, 12.7MM, YELLOW, 125V; LED Color:Yellow; Operating Voltage:125VAC; Mounting Hole Dia:12.7mm; Forward Current If:-; Luminous Intensity:-; IP / NEMA Rating:Not Rated; Product Range:1091M Series; Colour:YellowRoHS Compliant: Yes
Datasheet
Description
PANEL MOUNT INDICATOR, LED, 12.7MM, YELLOW, 125V; LED Color:Yellow; Operating Voltage:125VAC; Mounting Hole Dia:12.7mm; Forward Current If:-; Luminous Intensity:-; IP / NEMA Rating:Not Rated; Product Range:1091M Series; Colour:YellowRoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Panel Mount Indicator, Led, 12.7Mm, Yellow, 125V; Led Color Vcc (Visual Communications Company) - 16M0434 - Newark, An Avnet Company
Chicago, IL, United States
Panel Mount Indicator, Led, 12.7Mm, Yellow, 125V; Led Color Vcc (Visual Communications Company)
16M0434
Panel Mount Indicator, Led, 12.7Mm, Yellow, 125V; Led Color Vcc (Visual Communications Company) 16M0434
PANEL MOUNT INDICATOR, LED, 12.7MM, YELLOW, 125V; LED Color:Yellow; Operating Voltage:125VAC; Mounting Hole Dia:12.7mm; Forward Current If:-; Luminous Intensity:-; IP / NEMA Rating:Not Rated; Product Range:1091M Series; Colour:YellowRoHS Compliant: Yes

PANEL MOUNT INDICATOR, LED, 12.7MM, YELLOW, 125V; LED Color:Yellow; Operating Voltage:125VAC; Mounting Hole Dia:12.7mm; Forward Current If:-; Luminous Intensity:-; IP / NEMA Rating:Not Rated; Product Range:1091M Series; Colour:YellowRoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Light Emitting Diodes (LED)
Product Number 16M0434
Product Name Panel Mount Indicator, Led, 12.7Mm, Yellow, 125V; Led Color Vcc (Visual Communications Company)
LED Type Yellow; Yellow
Unlock Full Specs
to access all available technical data

Similar Products

UV LEDs - 1736282 - RS Components, Ltd.
RS Components, Ltd.
Specs
LED Package: 3 x 2 x 1mm
LED Type Ultraviolet
Peak Wavelength 415 nm (4150 Å)
View Details
Chip LED with reflector - SML-012UT - ROHM Semiconductor GmbH
Specs
LED Package: 3x2 (t=1.3)
LED Type Red
Peak Wavelength 624 nm (6240 Å)
View Details
2 suppliers