Visual Communications Company, Inc. Panel Mount Indicator, Led, 12.7Mm, Green, 125V; Led Color Vcc (Visual Communications Company) 1091M5-125VAC

Description
PANEL MOUNT INDICATOR, LED, 12.7MM, GREEN, 125V; LED Color:Green; Operating Voltage:125VAC; Mounting Hole Dia:12.7mm; Forward Current If:-; Luminous Intensity:-; IP / NEMA Rating:Not Rated; Product Range:1091M Series; Colour:Green RoHS Compliant: Yes
Datasheet
Description
PANEL MOUNT INDICATOR, LED, 12.7MM, GREEN, 125V; LED Color:Green; Operating Voltage:125VAC; Mounting Hole Dia:12.7mm; Forward Current If:-; Luminous Intensity:-; IP / NEMA Rating:Not Rated; Product Range:1091M Series; Colour:Green RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Panel Mount Indicator, Led, 12.7Mm, Green, 125V; Led Color Vcc (Visual Communications Company) - 93K6625 - Newark, An Avnet Company
Chicago, IL, United States
Panel Mount Indicator, Led, 12.7Mm, Green, 125V; Led Color Vcc (Visual Communications Company)
93K6625
Panel Mount Indicator, Led, 12.7Mm, Green, 125V; Led Color Vcc (Visual Communications Company) 93K6625
PANEL MOUNT INDICATOR, LED, 12.7MM, GREEN, 125V; LED Color:Green; Operating Voltage:125VAC; Mounting Hole Dia:12.7mm; Forward Current If:-; Luminous Intensity:-; IP / NEMA Rating:Not Rated; Product Range:1091M Series; Colour:Green RoHS Compliant: Yes

PANEL MOUNT INDICATOR, LED, 12.7MM, GREEN, 125V; LED Color:Green; Operating Voltage:125VAC; Mounting Hole Dia:12.7mm; Forward Current If:-; Luminous Intensity:-; IP / NEMA Rating:Not Rated; Product Range:1091M Series; Colour:Green RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Light Emitting Diodes (LED)
Product Number 93K6625
Product Name Panel Mount Indicator, Led, 12.7Mm, Green, 125V; Led Color Vcc (Visual Communications Company)
LED Type Green; Green
Unlock Full Specs
to access all available technical data

Similar Products

UV LEDs - 2017463 - RS Components, Ltd.
RS Components, Ltd.
Specs
LED Type Ultraviolet
Peak Wavelength 290 nm (2900 Å)
Viewing Angle 60 degrees
View Details
LED Color Lighting - XZDG10X146S-ND - DigiKey
Specs
LED Package: 2020 (5050 Metric)
LED Type Green
Peak Wavelength 530 nm (5300 Å)
View Details
Specs
LED Type Green; Green (x 101)
Peak Wavelength 565 nm (5650 Å)
Lens Type Flat Lens
View Details