Visual Communications Company, Inc. Panel Mount Indicator, Led, 12.7Mm, Red, 6V; Led Color Vcc (Visual Communications Company) 1091M1-6V

Description
PANEL MOUNT INDICATOR, LED, 12.7MM, RED, 6V; LED Color:Red; Operating Voltage:6VDC; Mounting Hole Dia:12.7mm; Forward Current If:-; Luminous Intensity:-; IP / NEMA Rating:Not Rated; Product Range:1091M Series; Colour:Red RoHS Compliant: Yes
Datasheet
Description
PANEL MOUNT INDICATOR, LED, 12.7MM, RED, 6V; LED Color:Red; Operating Voltage:6VDC; Mounting Hole Dia:12.7mm; Forward Current If:-; Luminous Intensity:-; IP / NEMA Rating:Not Rated; Product Range:1091M Series; Colour:Red RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Panel Mount Indicator, Led, 12.7Mm, Red, 6V; Led Color Vcc (Visual Communications Company) - 16M0432 - Newark, An Avnet Company
Chicago, IL, United States
Panel Mount Indicator, Led, 12.7Mm, Red, 6V; Led Color Vcc (Visual Communications Company)
16M0432
Panel Mount Indicator, Led, 12.7Mm, Red, 6V; Led Color Vcc (Visual Communications Company) 16M0432
PANEL MOUNT INDICATOR, LED, 12.7MM, RED, 6V; LED Color:Red; Operating Voltage:6VDC; Mounting Hole Dia:12.7mm; Forward Current If:-; Luminous Intensity:-; IP / NEMA Rating:Not Rated; Product Range:1091M Series; Colour:Red RoHS Compliant: Yes

PANEL MOUNT INDICATOR, LED, 12.7MM, RED, 6V; LED Color:Red; Operating Voltage:6VDC; Mounting Hole Dia:12.7mm; Forward Current If:-; Luminous Intensity:-; IP / NEMA Rating:Not Rated; Product Range:1091M Series; Colour:Red RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Light Emitting Diodes (LED)
Product Number 16M0432
Product Name Panel Mount Indicator, Led, 12.7Mm, Red, 6V; Led Color Vcc (Visual Communications Company)
LED Type Red; Red
Unlock Full Specs
to access all available technical data

Similar Products

UV LEDs - 1736327 - RS Components, Ltd.
RS Components, Ltd.
Specs
LED Package: 3 x 2 x 1mm
LED Type Ultraviolet
Peak Wavelength 415 nm (4150 Å)
View Details
UV LED - Rayvio XE - Ushio America, Inc.
Ushio America, Inc.
Specs
LED Type Ultraviolet
Peak Wavelength 275 to 315 nm (2750 to 3150 Å)
Viewing Angle 120 degrees
View Details
Clairex Technologies, Inc.
Specs
LED Type Infrared
Peak Wavelength 850 nm (8500 Å)
Viewing Angle 45 degrees
View Details