Visual Communications Company, Inc. Panel Mount Indicator, Led, 12.7Mm, Red, 24V; Led Color Vcc (Visual Communications Company) 1091M1-24V

Description
PANEL MOUNT INDICATOR, LED, 12.7MM, RED, 24V; LED Color:Red; Operating Voltage:24V; Mounting Hole Dia:12.7mm; Forward Current If:-; Luminous Intensity:-; IP / NEMA Rating:Not Rated; Product Range:-; Colour:Red; Forward Voltage:24V RoHS Compliant: Yes
Datasheet
Description
PANEL MOUNT INDICATOR, LED, 12.7MM, RED, 24V; LED Color:Red; Operating Voltage:24V; Mounting Hole Dia:12.7mm; Forward Current If:-; Luminous Intensity:-; IP / NEMA Rating:Not Rated; Product Range:-; Colour:Red; Forward Voltage:24V RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Panel Mount Indicator, Led, 12.7Mm, Red, 24V; Led Color Vcc (Visual Communications Company) - 93K6624 - Newark, An Avnet Company
Chicago, IL, United States
Panel Mount Indicator, Led, 12.7Mm, Red, 24V; Led Color Vcc (Visual Communications Company)
93K6624
Panel Mount Indicator, Led, 12.7Mm, Red, 24V; Led Color Vcc (Visual Communications Company) 93K6624
PANEL MOUNT INDICATOR, LED, 12.7MM, RED, 24V; LED Color:Red; Operating Voltage:24V; Mounting Hole Dia:12.7mm; Forward Current If:-; Luminous Intensity:-; IP / NEMA Rating:Not Rated; Product Range:-; Colour:Red; Forward Voltage:24V RoHS Compliant: Yes

PANEL MOUNT INDICATOR, LED, 12.7MM, RED, 24V; LED Color:Red; Operating Voltage:24V; Mounting Hole Dia:12.7mm; Forward Current If:-; Luminous Intensity:-; IP / NEMA Rating:Not Rated; Product Range:-; Colour:Red; Forward Voltage:24V RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Light Emitting Diodes (LED)
Product Number 93K6624
Product Name Panel Mount Indicator, Led, 12.7Mm, Red, 24V; Led Color Vcc (Visual Communications Company)
LED Type Red; Red
Unlock Full Specs
to access all available technical data

Similar Products

UV LEDs - 1736355P - RS Components, Ltd.
RS Components, Ltd.
Specs
LED Type Ultraviolet
Peak Wavelength 380 nm (3800 Å)
Number of Array Elements 1
View Details
Circular LED lamp - SLI-325YY(W) - ROHM Semiconductor GmbH
ROHM Semiconductor GmbH
Specs
LED Package: Circleφ3(p=5)
LED Type Yellow
Peak Wavelength 591 nm (5910 Å)
View Details
2 suppliers