Visual Communications Company, Inc. Panel Mount Indicator, Led, 12.7Mm, Red, 12V; Led Color Vcc (Visual Communications Company) 1091M1-12V

Description
PANEL MOUNT INDICATOR, LED, 12.7MM, RED, 12V; LED Color:Red; Operating Voltage:12VDC; Mounting Hole Dia:12.7mm; Forward Current If:-; Luminous Intensity:-; IP / NEMA Rating:Not Rated; Product Range:1091M Series; Colour:Red RoHS Compliant: Yes
Datasheet
Description
PANEL MOUNT INDICATOR, LED, 12.7MM, RED, 12V; LED Color:Red; Operating Voltage:12VDC; Mounting Hole Dia:12.7mm; Forward Current If:-; Luminous Intensity:-; IP / NEMA Rating:Not Rated; Product Range:1091M Series; Colour:Red RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Panel Mount Indicator, Led, 12.7Mm, Red, 12V; Led Color Vcc (Visual Communications Company) - 93K6623 - Newark, An Avnet Company
Chicago, IL, United States
Panel Mount Indicator, Led, 12.7Mm, Red, 12V; Led Color Vcc (Visual Communications Company)
93K6623
Panel Mount Indicator, Led, 12.7Mm, Red, 12V; Led Color Vcc (Visual Communications Company) 93K6623
PANEL MOUNT INDICATOR, LED, 12.7MM, RED, 12V; LED Color:Red; Operating Voltage:12VDC; Mounting Hole Dia:12.7mm; Forward Current If:-; Luminous Intensity:-; IP / NEMA Rating:Not Rated; Product Range:1091M Series; Colour:Red RoHS Compliant: Yes

PANEL MOUNT INDICATOR, LED, 12.7MM, RED, 12V; LED Color:Red; Operating Voltage:12VDC; Mounting Hole Dia:12.7mm; Forward Current If:-; Luminous Intensity:-; IP / NEMA Rating:Not Rated; Product Range:1091M Series; Colour:Red RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Light Emitting Diodes (LED)
Product Number 93K6623
Product Name Panel Mount Indicator, Led, 12.7Mm, Red, 12V; Led Color Vcc (Visual Communications Company)
LED Type Red; Red
Unlock Full Specs
to access all available technical data

Similar Products

LED Arrays - 1757465 - RS Components, Ltd.
RS Components, Ltd.
Specs
LED Type White; White
Array Array
Number of Array Elements 1
View Details
TO-46 Convex Lens Package Hermetic UV Light Emitting Diodes - F5U325 - Light in Motion LLC
Specs
LED Package: TO-46
LED Type Ultraviolet
Peak Wavelength 325 nm (3250 Å)
View Details
Optoelectronics - LED Indication - Discrete - 1241857-SML-LXLC1206SIC-TR - Win Source Electronics
Specs
LED Type Red; Red
Peak Wavelength 645 nm (6450 Å)
Viewing Angle 70 degrees
View Details
2 suppliers