Visual Communications Company, Inc. Panel Mount Indicator, Led, 12.7Mm, Red, 125V; Led Color Vcc (Visual Communications Company) 1091M1-125VAC

Description
PANEL MOUNT INDICATOR, LED, 12.7MM, RED, 125V; LED Color:Red; Operating Voltage:125VAC; Mounting Hole Dia:12.7mm; Forward Current If:-; Luminous Intensity:-; IP / NEMA Rating:Not Rated; Product Range:1091M Series; Lens Shape:Dome RoHS Compliant: Yes
Datasheet
Description
PANEL MOUNT INDICATOR, LED, 12.7MM, RED, 125V; LED Color:Red; Operating Voltage:125VAC; Mounting Hole Dia:12.7mm; Forward Current If:-; Luminous Intensity:-; IP / NEMA Rating:Not Rated; Product Range:1091M Series; Lens Shape:Dome RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Panel Mount Indicator, Led, 12.7Mm, Red, 125V; Led Color Vcc (Visual Communications Company) - 95F9388 - Newark, An Avnet Company
Chicago, IL, United States
Panel Mount Indicator, Led, 12.7Mm, Red, 125V; Led Color Vcc (Visual Communications Company)
95F9388
Panel Mount Indicator, Led, 12.7Mm, Red, 125V; Led Color Vcc (Visual Communications Company) 95F9388
PANEL MOUNT INDICATOR, LED, 12.7MM, RED, 125V; LED Color:Red; Operating Voltage:125VAC; Mounting Hole Dia:12.7mm; Forward Current If:-; Luminous Intensity:-; IP / NEMA Rating:Not Rated; Product Range:1091M Series; Lens Shape:Dome RoHS Compliant: Yes

PANEL MOUNT INDICATOR, LED, 12.7MM, RED, 125V; LED Color:Red; Operating Voltage:125VAC; Mounting Hole Dia:12.7mm; Forward Current If:-; Luminous Intensity:-; IP / NEMA Rating:Not Rated; Product Range:1091M Series; Lens Shape:Dome RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Light Emitting Diodes (LED)
Product Number 95F9388
Product Name Panel Mount Indicator, Led, 12.7Mm, Red, 125V; Led Color Vcc (Visual Communications Company)
LED Type Red; Red
Unlock Full Specs
to access all available technical data

Similar Products

UV LEDs - 1736360 - RS Components, Ltd.
RS Components, Ltd.
Specs
LED Package: 3 x 2 x 1mm
LED Type Ultraviolet
Peak Wavelength 360 nm (3600 Å)
View Details
Dual Pin Light Emitting Diodes (LED TB) - Z-223Y/2500 - JKL Components Corporation
Specs
LED Package: T-1 3/4
LED Type Yellow
Viewing Angle 30 degrees
View Details
2 suppliers
Micropac Industries, Inc.
Specs
LED Package: .080" Coaxial
LED Type Infrared
Peak Wavelength 940 nm (9400 Å)
View Details