Visual Communications Company, Inc. Indicator, Panel Mount, Incandescent, Color Vcc (Visual Communications Company) 1090QA4-28V

Description
INDICATOR, PANEL MOUNT, INCANDESCENT, COLOR: WHITE, VOLTAGE (V): 28V, MOUNTING HOLE (INCH): 0.50, (METRIC): 12.7, TERMINATION: 0.187 QC, LENS: DOME, BEZEL COLOR: STAINLESS STEEL, HOUSING COLOR: WHITE, UL CSA, ROHS STATUS: YES
Description
INDICATOR, PANEL MOUNT, INCANDESCENT, COLOR: WHITE, VOLTAGE (V): 28V, MOUNTING HOLE (INCH): 0.50, (METRIC): 12.7, TERMINATION: 0.187 QC, LENS: DOME, BEZEL COLOR: STAINLESS STEEL, HOUSING COLOR: WHITE, UL CSA, ROHS STATUS: YES

Suppliers

Company
Product
Description
Supplier Links
Indicator, Panel Mount, Incandescent, Color Vcc (Visual Communications Company) - 05C1215 - Newark, An Avnet Company
Chicago, IL, United States
Indicator, Panel Mount, Incandescent, Color Vcc (Visual Communications Company)
05C1215
Indicator, Panel Mount, Incandescent, Color Vcc (Visual Communications Company) 05C1215
INDICATOR, PANEL MOUNT, INCANDESCENT, COLOR: WHITE, VOLTAGE (V): 28V, MOUNTING HOLE (INCH): 0.50, (METRIC): 12.7, TERMINATION: 0.187 QC, LENS: DOME, BEZEL COLOR: STAINLESS STEEL, HOUSING COLOR: WHITE, UL CSA, ROHS STATUS: YES

INDICATOR, PANEL MOUNT, INCANDESCENT, COLOR: WHITE, VOLTAGE (V): 28V, MOUNTING HOLE (INCH): 0.50, (METRIC): 12.7, TERMINATION: 0.187 QC, LENS: DOME, BEZEL COLOR: STAINLESS STEEL, HOUSING COLOR: WHITE, UL CSA, ROHS STATUS: YES

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Pilot Lights and Indicator Lights
Product Number 05C1215
Product Name Indicator, Panel Mount, Incandescent, Color Vcc (Visual Communications Company)
Lamp Type Incandescent Lamps
Unlock Full Specs
to access all available technical data

Similar Products

Indicator/Display - 51280693 - Radwell International
Specs
Rated Voltage 110 volts
View Details
Pilot Light - 10275202 - Radwell International
Allen-Bradley / Rockwell Automation
Specs
Lamp Type Incandescent Lamps
View Details
22mm Illum. Metal Selector Switch 2PSR - 2ASL1LB-2-230D - Altech Corp.
Specs
Lamp Type LED Lamps
LED Color White
Applications General Industrial
View Details
LED Signal and obstruction light with MIOL-LIOL - signal and obstruction light with led miol liol - BARTEC
Specs
Lamp Type LED Lamps
Rated Voltage 100 to 277 volts
Rated Average Light 55000 hours
View Details