Visual Communications Company, Inc. Panel Indicators, Pilot Lights - 1090C4-6V 1090C4-6V

Description
Manufacturer: Visual Communications Company - VCC Win Source Part Number: 766454-1090C4-6V Part Status: Obsolete(EOL) Family Name: 36526 Categories: Optoelectronics ECCN: EAR99 Estimated EOL Date: Obsolete Popularity: Medium Fake Threat In the Open Market: 61 pct. Supply and Demand Status: Balance
Request a Quote Datasheet
Description
Manufacturer: Visual Communications Company - VCC Win Source Part Number: 766454-1090C4-6V Part Status: Obsolete(EOL) Family Name: 36526 Categories: Optoelectronics ECCN: EAR99 Estimated EOL Date: Obsolete Popularity: Medium Fake Threat In the Open Market: 61 pct. Supply and Demand Status: Balance
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Panel Indicators, Pilot Lights - 1090C4-6V - 1090C4-6V - Win Source Electronics
Laguna Hills, CA, United States
Panel Indicators, Pilot Lights - 1090C4-6V
1090C4-6V
Panel Indicators, Pilot Lights - 1090C4-6V 1090C4-6V
Manufacturer: Visual Communications Company - VCC Win Source Part Number: 766454-1090C4-6V Part Status: Obsolete(EOL) Family Name: 36526 Categories: Optoelectronics ECCN: EAR99 Estimated EOL Date: Obsolete Popularity: Medium Fake Threat In the Open Market: 61 pct. Supply and Demand Status: Balance

Manufacturer: Visual Communications Company - VCC
Win Source Part Number: 766454-1090C4-6V
Part Status: Obsolete(EOL)
Family Name: 36526
Categories: Optoelectronics
ECCN: EAR99
Estimated EOL Date: Obsolete
Popularity: Medium
Fake Threat In the Open Market: 61 pct.
Supply and Demand Status: Balance

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category Pilot Lights and Indicator Lights
Product Number 1090C4-6V
Product Name Panel Indicators, Pilot Lights - 1090C4-6V
Unlock Full Specs
to access all available technical data

Similar Products

N program - NML - Illuminated signal - NMLGN -  - Schmersal Inc.
Specs
Lamp Type LED Lamps
Height 2 mm (0.0787 inch)
View Details
22mm Illuminated Projecting Push Button - 2ALP8LB-012 - Altech Corp.
Specs
Lamp Type LED Lamps
LED Color Yellow
Applications General Industrial
View Details
LSLD Litestak® LED Status Indicators - LSLD-120B - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
Specs
Lamp Type LED Lamps
Flash Lamp Flash Lamp
LED Color Blue; Blue
View Details
Circuit Board Indicators, Arrays, Light Bars, Bar Graphs - 486-4267-ND - DigiKey
Specs
LED Color Red; Red
Rated Current 0.0300 amps
View Details