Visual Communications Company, Inc. Panel Indicators, Pilot Lights 1053QC5

Description
"Neon Panel Indicator Green 208V ~ 250V Quick Connect - 0.187"" (4.7mm)"
Request a Quote Datasheet
Description
"Neon Panel Indicator Green 208V ~ 250V Quick Connect - 0.187"" (4.7mm)"
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Panel Indicators, Pilot Lights - 1053QC5-ND - DigiKey
Thief River Falls, MN, United States
Panel Indicators, Pilot Lights
1053QC5-ND
Panel Indicators, Pilot Lights 1053QC5-ND
"Neon Panel Indicator Green 208V ~ 250V Quick Connect - 0.187"" (4.7mm)"

"Neon Panel Indicator Green 208V ~ 250V Quick Connect - 0.187"" (4.7mm)"

Buy Now Datasheet
Lamp, Indicator, Neon, Green, 250V; Supply Voltage Vcc (Visual Communications Company) - 19M0214 - Newark, An Avnet Company
Chicago, IL, United States
Lamp, Indicator, Neon, Green, 250V; Supply Voltage Vcc (Visual Communications Company)
19M0214
Lamp, Indicator, Neon, Green, 250V; Supply Voltage Vcc (Visual Communications Company) 19M0214
LAMP, INDICATOR, NEON, GREEN, 250V; Supply Voltage:250V; Lamp Base Type:Quick Connect; Illumination Color:Green; Mounting Hole Dia:12.7mm; Lens Shape:Round with Flat Top; Current Rating:-; Product Range:1053QC Series; Colour:Green RoHS Compliant: Yes

LAMP, INDICATOR, NEON, GREEN, 250V; Supply Voltage:250V; Lamp Base Type:Quick Connect; Illumination Color:Green; Mounting Hole Dia:12.7mm; Lens Shape:Round with Flat Top; Current Rating:-; Product Range:1053QC Series; Colour:Green RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Pilot Lights and Indicator Lights Pilot Lights and Indicator Lights
Product Number 1053QC5-ND 19M0214
Product Name Panel Indicators, Pilot Lights Lamp, Indicator, Neon, Green, 250V; Supply Voltage Vcc (Visual Communications Company)
Lamp Type Neon
Unlock Full Specs
to access all available technical data

Similar Products

Panel Indicators, Pilot Lights - 486-3-148-419-ND - DigiKey
Specs
Lamp Type LED Lamps
LED Color Red; Green; Blue
Terminal Type Solder Terminals
View Details
LP3L StreamLine® Low Profile LED Lights - LP3SL-120B - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
Specs
Lamp Type LED Lamps
LED Color Blue; Blue
Terminal Type Surface
View Details
22mm Illum. Metal Selector Switch 3PSR - 2ASL1LB-4-110 - Altech Corp.
Specs
Lamp Type LED Lamps
LED Color White
Applications General Industrial
View Details
Indicator Lights with Legends - K3P - OTTO Controls
Specs
Lamp Type LED Lamps
View Details