Visual Communications Company, Inc. Indicator/Display 1050QN4

Description
LAMP, INDICATOR, NEON, WHITE, 125V; SUPPLY VOLTAGE:125V; LAMP BASE TYPE:QUICK CONNECT; ILLUMINATION COLOR:WHITE; MOUNTING HOLE DIA:12.7MM; LENS SHAPE SQUARE; . FREE 2 YEAR RADWELL WARRANTY
Datasheet
Description
LAMP, INDICATOR, NEON, WHITE, 125V; SUPPLY VOLTAGE:125V; LAMP BASE TYPE:QUICK CONNECT; ILLUMINATION COLOR:WHITE; MOUNTING HOLE DIA:12.7MM; LENS SHAPE SQUARE; . FREE 2 YEAR RADWELL WARRANTY
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Indicator/Display - 110194087 - Radwell International
Willingboro, NJ, United States
Indicator/Display
110194087
Indicator/Display 110194087
LAMP, INDICATOR, NEON, WHITE, 125V; SUPPLY VOLTAGE:125V; LAMP BASE TYPE:QUICK CONNECT; ILLUMINATION COLOR:WHITE; MOUNTING HOLE DIA:12.7MM; LENS SHAPE SQUARE; . FREE 2 YEAR RADWELL WARRANTY

LAMP, INDICATOR, NEON, WHITE, 125V; SUPPLY VOLTAGE:125V; LAMP BASE TYPE:QUICK CONNECT; ILLUMINATION COLOR:WHITE; MOUNTING HOLE DIA:12.7MM; LENS SHAPE SQUARE; . FREE 2 YEAR RADWELL WARRANTY

Supplier's Site
Lamp, Indicator, Neon, White, 125V; Supply Voltage Vcc (Visual Communications Company) - 18M7911 - Newark, An Avnet Company
Chicago, IL, United States
Lamp, Indicator, Neon, White, 125V; Supply Voltage Vcc (Visual Communications Company)
18M7911
Lamp, Indicator, Neon, White, 125V; Supply Voltage Vcc (Visual Communications Company) 18M7911
LAMP, INDICATOR, NEON, WHITE, 125V; Supply Voltage:125V; Lamp Base Type:Quick Connect; Illumination Color:White; Mounting Hole Dia:12.7mm; Lens Shape:Square; Current Rating:-; Product Range:1050QN Series; Colour:White RoHS Compliant: Yes

LAMP, INDICATOR, NEON, WHITE, 125V; Supply Voltage:125V; Lamp Base Type:Quick Connect; Illumination Color:White; Mounting Hole Dia:12.7mm; Lens Shape:Square; Current Rating:-; Product Range:1050QN Series; Colour:White RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Radwell International Newark, An Avnet Company
Product Category Pilot Lights and Indicator Lights Pilot Lights and Indicator Lights
Product Number 110194087 18M7911
Product Name Indicator/Display Lamp, Indicator, Neon, White, 125V; Supply Voltage Vcc (Visual Communications Company)
LED Color White
Unlock Full Specs
to access all available technical data

Similar Products

PM22C Panel Mount 22mm Multifunctional LED Audible/Visual Combination Signals - PM22C-012-024G-Q - Federal Signal Corporation - Industrial Signaling and Systems
Specs
Lamp Type LED Lamps
Flash Lamp Flash Lamp
LED Color Green; Green
View Details
Incandescent Light Bulbs - 104799 - RS Components, Ltd.
Specs
Lamp Type Incandescent Lamps
LED Color Clear
Width 10 mm (0.3937 inch)
View Details
Pilot Light - 4732287 - Radwell International
Allen-Bradley / Rockwell Automation
Specs
LED Color Blue
View Details