LAMP, INDICATOR, NEON, RED, 125V; Supply Voltage:125V; Lamp Base Type:Quick Connect; Illumination Color:Red; Mounting Hole Dia:12.7mm; Lens Shape:Square; Current Rating:-; Product Range:1050QN Series; Colour:Red RoHS Compliant: Yes
LAMP, INDICATOR, NEON, RED, 125V; SUPPLY VOLTAGE:125V; LAMP BASE TYPE:QUICK CONNECT; ILLUMINATION COLOR:RED; MOUNTING HOLE DIA:12.7MM; LENS SHAPE:SQUARE; . FREE 2 YEAR RADWELL WARRANTY
| Newark, An Avnet Company | Radwell International | |
|---|---|---|
| Product Category | Pilot Lights and Indicator Lights | Pilot Lights and Indicator Lights |
| Product Number | 18M7909 | 110117740 |
| Product Name | Lamp, Indicator, Neon, Red, 125V; Supply Voltage Vcc (Visual Communications Company) | Indicator/Display |
| Rated Voltage | 125 volts |