Visual Communications Company, Inc. Lamp, Indicator, Neon, White, 125V; Supply Voltage Vcc (Visual Communications Company) 1050C4

Description
LAMP, INDICATOR, NEON, WHITE, 125V; Supply Voltage:125V; Lamp Base Type:Wire Leaded; Illumination Color:White; Mounting Hole Dia:12.7mm; Lens Shape:Round with Flat Top; Current Rating:-; Product Range:1050C Series; Colour:White RoHS Compliant: Yes
Description
LAMP, INDICATOR, NEON, WHITE, 125V; Supply Voltage:125V; Lamp Base Type:Wire Leaded; Illumination Color:White; Mounting Hole Dia:12.7mm; Lens Shape:Round with Flat Top; Current Rating:-; Product Range:1050C Series; Colour:White RoHS Compliant: Yes
Datasheet
Datasheet Summary
Powered by GS/AI

The Lamp, Indicator, Neon, White, 125V (part number 18M7899) is designed for use in applications requiring visual indication. It operates at a supply voltage of 125V and features a round lens with a flat top. The mounting hole diameter is 12.7mm, allowing for snap-fit installation into panels with thicknesses ranging from 0.020 to 0.100 inches. The product includes wire leads of No. 22 AWG, measuring 4.40 to 4.80 inches in length, with stripped lengths of 0.430 to 0.570 inches. The housing is made of white nylon, and the bezel is polished stainless steel. This indicator lamp is part of the 1050C series and is RoHS compliant.

Datasheet Summary
Powered by GS/AI

The Lamp, Indicator, Neon, White, 125V (part number 18M7899) is designed for use in applications requiring visual indication. It operates at a supply voltage of 125V and features a round lens with a flat top. The mounting hole diameter is 12.7mm, allowing for snap-fit installation into panels with thicknesses ranging from 0.020 to 0.100 inches. The product includes wire leads of No. 22 AWG, measuring 4.40 to 4.80 inches in length, with stripped lengths of 0.430 to 0.570 inches. The housing is made of white nylon, and the bezel is polished stainless steel. This indicator lamp is part of the 1050C series and is RoHS compliant.

Suppliers

Company
Product
Description
Supplier Links
Lamp, Indicator, Neon, White, 125V; Supply Voltage Vcc (Visual Communications Company) - 18M7899 - Newark, An Avnet Company
Chicago, IL, United States
Lamp, Indicator, Neon, White, 125V; Supply Voltage Vcc (Visual Communications Company)
18M7899
Lamp, Indicator, Neon, White, 125V; Supply Voltage Vcc (Visual Communications Company) 18M7899
LAMP, INDICATOR, NEON, WHITE, 125V; Supply Voltage:125V; Lamp Base Type:Wire Leaded; Illumination Color:White; Mounting Hole Dia:12.7mm; Lens Shape:Round with Flat Top; Current Rating:-; Product Range:1050C Series; Colour:White RoHS Compliant: Yes

LAMP, INDICATOR, NEON, WHITE, 125V; Supply Voltage:125V; Lamp Base Type:Wire Leaded; Illumination Color:White; Mounting Hole Dia:12.7mm; Lens Shape:Round with Flat Top; Current Rating:-; Product Range:1050C Series; Colour:White RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Pilot Lights and Indicator Lights
Product Number 18M7899
Product Name Lamp, Indicator, Neon, White, 125V; Supply Voltage Vcc (Visual Communications Company)
Terminal Type Wire Leads
Unlock Full Specs
to access all available technical data

Similar Products

Illuminating seal - MF-LD-12-24DC - Festo Corporation
Specs
Lamp Type LED Lamps
Terminal Type Rectangular design MSF
Voltage type DC DC
View Details
Incandescent Light Bulbs - 105196 - RS Components, Ltd.
Specs
Lamp Type Incandescent Lamps
LED Color Clear
Width 4.14 mm (0.1630 inch)
View Details