Visual Communications Company, Inc. Panel Indicators, Pilot Lights 1050A2

Description
"Neon Panel Indicator Clear 105V ~ 125V Wire Leads - 4.6"" (116.84mm)"
Request a Quote Datasheet
Description
"Neon Panel Indicator Clear 105V ~ 125V Wire Leads - 4.6"" (116.84mm)"
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Panel Indicators, Pilot Lights - 1050A2-ND - DigiKey
Thief River Falls, MN, United States
Panel Indicators, Pilot Lights
1050A2-ND
Panel Indicators, Pilot Lights 1050A2-ND
"Neon Panel Indicator Clear 105V ~ 125V Wire Leads - 4.6"" (116.84mm)"

"Neon Panel Indicator Clear 105V ~ 125V Wire Leads - 4.6"" (116.84mm)"

Buy Now Datasheet
Lamp, Indicator, Neon, Clear, 125V; Supply Voltage Vcc (Visual Communications Company) - 18M7893 - Newark, An Avnet Company
Chicago, IL, United States
Lamp, Indicator, Neon, Clear, 125V; Supply Voltage Vcc (Visual Communications Company)
18M7893
Lamp, Indicator, Neon, Clear, 125V; Supply Voltage Vcc (Visual Communications Company) 18M7893
LAMP, INDICATOR, NEON, CLEAR, 125V; Supply Voltage:125V; Lamp Base Type:Wire Leaded; Illumination Color:Transparent; Mounting Hole Dia:12.7mm; Lens Shape:Dome; Current Rating:-; Product Range:1050A Series; Colour:Clear RoHS Compliant: Yes

LAMP, INDICATOR, NEON, CLEAR, 125V; Supply Voltage:125V; Lamp Base Type:Wire Leaded; Illumination Color:Transparent; Mounting Hole Dia:12.7mm; Lens Shape:Dome; Current Rating:-; Product Range:1050A Series; Colour:Clear RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Pilot Lights and Indicator Lights Pilot Lights and Indicator Lights
Product Number 1050A2-ND 18M7893
Product Name Panel Indicators, Pilot Lights Lamp, Indicator, Neon, Clear, 125V; Supply Voltage Vcc (Visual Communications Company)
Lamp Type Neon
Unlock Full Specs
to access all available technical data

Similar Products

Panel Indicators, Pilot Lights - 486-4610-ND - DigiKey
Specs
Lamp Type LED Lamps
LED Color Red
Terminal Type Solder Terminals
View Details
RSL Radiant Sound Modules - RSL-SMM-GY - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details
22mm Illuminated Mushroom Push Button - 2ALM6LB-110 - Altech Corp.
Specs
Lamp Type LED Lamps
LED Color Blue
Applications General Industrial
View Details
Indicator Lights with Legends - K3P - OTTO Controls
Specs
Lamp Type LED Lamps
View Details