Visual Communications Company, Inc. Panel Indicators, Pilot Lights 1031QD3

Description
"Neon Panel Indicator Amber 208V ~ 250V Quick Connect - 0.187"" (4.7mm)"
Request a Quote Datasheet
Description
"Neon Panel Indicator Amber 208V ~ 250V Quick Connect - 0.187"" (4.7mm)"
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Panel Indicators, Pilot Lights - 1031QD3-ND - DigiKey
Thief River Falls, MN, United States
Panel Indicators, Pilot Lights
1031QD3-ND
Panel Indicators, Pilot Lights 1031QD3-ND
"Neon Panel Indicator Amber 208V ~ 250V Quick Connect - 0.187"" (4.7mm)"

"Neon Panel Indicator Amber 208V ~ 250V Quick Connect - 0.187"" (4.7mm)"

Buy Now Datasheet
Neon Indicator, Panel Mnt, Amber; Supply Voltage Vcc (Visual Communications Company) - 50B4266 - Newark, An Avnet Company
Chicago, IL, United States
Neon Indicator, Panel Mnt, Amber; Supply Voltage Vcc (Visual Communications Company)
50B4266
Neon Indicator, Panel Mnt, Amber; Supply Voltage Vcc (Visual Communications Company) 50B4266
NEON INDICATOR, PANEL MNT, AMBER; Supply Voltage:250V; Lamp Base Type:Quick Connect; Illumination Color:Amber; Mounting Hole Dia:12.7mm; Lens Shape:Dome; Current Rating:-; Product Range:1031QD Series RoHS Compliant: Yes

NEON INDICATOR, PANEL MNT, AMBER; Supply Voltage:250V; Lamp Base Type:Quick Connect; Illumination Color:Amber; Mounting Hole Dia:12.7mm; Lens Shape:Dome; Current Rating:-; Product Range:1031QD Series RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Pilot Lights and Indicator Lights Pilot Lights and Indicator Lights
Product Number 1031QD3-ND 50B4266
Product Name Panel Indicators, Pilot Lights Neon Indicator, Panel Mnt, Amber; Supply Voltage Vcc (Visual Communications Company)
Lamp Type Neon
Unlock Full Specs
to access all available technical data

Similar Products

LED Indication - UB204KW036B-2B - Powell Electronics, Inc.
Specs
Lamp Type LED Lamps
View Details
2 suppliers
Indicator Lights - LPL - OTTO Controls
Specs
Lamp Type LED Lamps
Rated Voltage 14.5 volts
View Details