Visual Communications Company, Inc. Neon Indicator, White, 125Vac, Qc; Supply Voltage Vcc (Visual Communications Company) 1030QDX4

Description
NEON INDICATOR, WHITE, 125VAC, QC; Supply Voltage:125VAC; Lamp Base Type:Quick Connect; Illumination Color:White; Mounting Hole Dia:12.7mm; Lens Shape:Round; Current Rating:-; Product Range:1030 Series RoHS Compliant: Yes
Datasheet
Description
NEON INDICATOR, WHITE, 125VAC, QC; Supply Voltage:125VAC; Lamp Base Type:Quick Connect; Illumination Color:White; Mounting Hole Dia:12.7mm; Lens Shape:Round; Current Rating:-; Product Range:1030 Series RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Neon Indicator, White, 125Vac, Qc; Supply Voltage Vcc (Visual Communications Company) - 05C1072 - Newark, An Avnet Company
Chicago, IL, United States
Neon Indicator, White, 125Vac, Qc; Supply Voltage Vcc (Visual Communications Company)
05C1072
Neon Indicator, White, 125Vac, Qc; Supply Voltage Vcc (Visual Communications Company) 05C1072
NEON INDICATOR, WHITE, 125VAC, QC; Supply Voltage:125VAC; Lamp Base Type:Quick Connect; Illumination Color:White; Mounting Hole Dia:12.7mm; Lens Shape:Round; Current Rating:-; Product Range:1030 Series RoHS Compliant: Yes

NEON INDICATOR, WHITE, 125VAC, QC; Supply Voltage:125VAC; Lamp Base Type:Quick Connect; Illumination Color:White; Mounting Hole Dia:12.7mm; Lens Shape:Round; Current Rating:-; Product Range:1030 Series RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Pilot Lights and Indicator Lights
Product Number 05C1072
Product Name Neon Indicator, White, 125Vac, Qc; Supply Voltage Vcc (Visual Communications Company)
Unlock Full Specs
to access all available technical data

Similar Products

N program - NML - Illuminated signal - NMLWS/411D -  - Schmersal Inc.
Specs
Lamp Type LED Lamps
Height 2 mm (0.0787 inch)
View Details
22mm Illum. Metal Selector Switch 3PSR - 2ASL4LB-4-230D - Altech Corp.
Specs
Lamp Type LED Lamps
LED Color Red
Applications General Industrial
View Details
LP57 StreamLine® Mini LED Beacons Series - LP57-024R - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
Specs
Lamp Type LED Lamps
LED Color Red; Red
Height 55.88 mm (2.2 inch)
View Details
Specs
Lamp Type LED Lamps
View Details