| Visicomm Industries | Visicomm Industries | |
|---|---|---|
| Product Category | Power Frequency Converters | Power Frequency Converters |
| Product Number | 50SYN50400 | 50SYN50400 |
| Converter Type | Rotary | Rotary |
| Form Factor | Floor Mount | Floor Mount |
| Frequency Conversion | 50-400 | 50-400 |
| Phase Conversion | 3:3 | 3:1 |
| Input Voltage | 100 to 575 volts | 100 to 575 volts |