Home // All Collections // Frequency Converter // IGBT AC PWM VVVF
| Shenzhen Xingkerong Technology Co., Ltd | |
|---|---|
| Product Category | Power Frequency Converters |
| Product Number | No.10000035407792 |
| Product Name | AC PWM VVVF Variable Voltage Variable Frequency 40Hz to 500Hz Adjustable Voltage Stabilizer |
| Converter Type | Solid State |
| Form Factor | Floor Mount |
| Frequency Conversion | 50-60; 50-400; 60-50; 60-400; 400-50; 400-60; 40.0-500Hz |
| Phase Conversion | Three Phase; 3:3 |
| Input Voltage | 480 volts |