Vishay Precision Group 9.1V 1W Zener Diode ZMY9V1-GS08

Description
Zener Diode, 9.1V V(Z), 6.08%, 1W, Silicon, Unidirectional, DO-213AB, HALOGEN FREE AND ROHS COMPLIANT, GLASS, MELF-2 Product overview: ZMY9V1-GS08 from Vishay is a Zener Diode for voltage regulation, reference clamping, overvoltage protection, and compact board-level circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Zener, 9.1V, 1W. Search-friendly keywords include Zener diode, voltage reference, clamp, regulation, Zener, 9.1V, 1W, Single Zener Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 287-ZMY9V1-GS08 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
Zener Diode, 9.1V V(Z), 6.08%, 1W, Silicon, Unidirectional, DO-213AB, HALOGEN FREE AND ROHS COMPLIANT, GLASS, MELF-2 Product overview: ZMY9V1-GS08 from Vishay is a Zener Diode for voltage regulation, reference clamping, overvoltage protection, and compact board-level circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Zener, 9.1V, 1W. Search-friendly keywords include Zener diode, voltage reference, clamp, regulation, Zener, 9.1V, 1W, Single Zener Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 287-ZMY9V1-GS08 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
9.1V 1W Zener Diode - 287-ZMY9V1-GS08 - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
9.1V 1W Zener Diode
287-ZMY9V1-GS08
9.1V 1W Zener Diode 287-ZMY9V1-GS08
Zener Diode, 9.1V V(Z), 6.08%, 1W, Silicon, Unidirectional, DO-213AB, HALOGEN FREE AND ROHS COMPLIANT, GLASS, MELF-2 Product overview: ZMY9V1-GS08 from Vishay is a Zener Diode for voltage regulation, reference clamping, overvoltage protection, and compact board-level circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Zener, 9.1V, 1W. Search-friendly keywords include Zener diode, voltage reference, clamp, regulation, Zener, 9.1V, 1W, Single Zener Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 287-ZMY9V1-GS08 can be used for catalog matching and distributor lookup.

Zener Diode, 9.1V V(Z), 6.08%, 1W, Silicon, Unidirectional, DO-213AB, HALOGEN FREE AND ROHS COMPLIANT, GLASS, MELF-2 Product overview: ZMY9V1-GS08 from Vishay is a Zener Diode for voltage regulation, reference clamping, overvoltage protection, and compact board-level circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Zener, 9.1V, 1W. Search-friendly keywords include Zener diode, voltage reference, clamp, regulation, Zener, 9.1V, 1W, Single Zener Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 287-ZMY9V1-GS08 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Diodes - Zener - Single - ZMY9V1-GS08 - 1283189-ZMY9V1-GS08 - Win Source Electronics
Laguna Hills, CA, United States
Diodes - Zener - Single - ZMY9V1-GS08
1283189-ZMY9V1-GS08
Diodes - Zener - Single - ZMY9V1-GS08 1283189-ZMY9V1-GS08
Manufacturer: Vishay Semiconductor Diodes Division Win Source Part Number: 1283189-ZMY9V1-GS08 Series: Automotive, AEC-Q101 Packaging: Reel - TR Operating Temperature Range: 175°C Package: DO-213AB, MELF (Glass) Mounting: SMD Tolerance: ±5% Power - Max: 1W Current - Reverse Leakage @ Vr: 500nA @ 7V Voltage - Zener (Nom) (Vz): 9.1V Family Name: ZMY9V1 Categories: Discrete Semiconductor Products Manufacturer Homepage: www.vishay.com Manufacturer Package: DO-213AB Impedance (Maximum) (Zzt): 4 Ohm Alternative Parts (Cross-Reference): ZMY9.1; FMY9V1; ZMY9V1; Introduction Date: June 18, 2004 ECCN: EAR99 Country of Origin: China Estimated EOL Date: 2022 Popularity: Medium Fake Threat In the Open Market: 80 pct. Supply and Demand Status: Balance

Manufacturer: Vishay Semiconductor Diodes Division
Win Source Part Number: 1283189-ZMY9V1-GS08
Series: Automotive, AEC-Q101
Packaging: Reel - TR
Operating Temperature Range: 175°C
Package: DO-213AB, MELF (Glass)
Mounting: SMD
Tolerance: ±5%
Power - Max: 1W
Current - Reverse Leakage @ Vr: 500nA @ 7V
Voltage - Zener (Nom) (Vz): 9.1V
Family Name: ZMY9V1
Categories: Discrete Semiconductor Products
Manufacturer Homepage: www.vishay.com
Manufacturer Package: DO-213AB
Impedance (Maximum) (Zzt): 4 Ohm
Alternative Parts (Cross-Reference): ZMY9.1; FMY9V1; ZMY9V1;
Introduction Date: June 18, 2004
ECCN: EAR99
Country of Origin: China
Estimated EOL Date: 2022
Popularity: Medium
Fake Threat In the Open Market: 80 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
Single Zener Diodes - ZMY9V1-GS08GITR-ND - DigiKey
Thief River Falls, MN, United States
Single Zener Diodes
ZMY9V1-GS08GITR-ND
Single Zener Diodes ZMY9V1-GS08GITR-ND
Zener Diode 9.1V 1W ±5% Surface Mount DO-213AB

Zener Diode 9.1V 1W ±5% Surface Mount DO-213AB

Buy Now Datasheet
Single Zener Diodes - ZMY9V1-GS08GICT-ND - DigiKey
Thief River Falls, MN, United States
Single Zener Diodes
ZMY9V1-GS08GICT-ND
Single Zener Diodes ZMY9V1-GS08GICT-ND
Zener Diode 9.1V 1W ±5% Surface Mount DO-213AB

Zener Diode 9.1V 1W ±5% Surface Mount DO-213AB

Buy Now Datasheet
Discrete Semiconductor Products - Diodes - Zener - ZMY9V1-GS08 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Diodes - Zener
ZMY9V1-GS08
Discrete Semiconductor Products - Diodes - Zener ZMY9V1-GS08
DIODE ZENER 9.1V 1W DO213AB

DIODE ZENER 9.1V 1W DO213AB

Supplier's Site

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics DigiKey Shenzhen Shengyu Electronics Technology Limited
Product Category Zener Diodes Zener Diodes Diodes Zener Diodes
Product Number 287-ZMY9V1-GS08 1283189-ZMY9V1-GS08 ZMY9V1-GS08GITR-ND ZMY9V1-GS08
Product Name 9.1V 1W Zener Diode Diodes - Zener - Single - ZMY9V1-GS08 Single Zener Diodes Discrete Semiconductor Products - Diodes - Zener
Package Tape and Reel DO-213AB
RoHS Compliant RoHS
VZ 9.1 volts 9.1 volts 9.1 volts
ZZT 4 ohms 4 ohms 4 ohms
Unlock Full Specs
to access all available technical data