General-purpose Zener diodes in an SOD123 small and flat lead Surface-Mounted Device (SMD) plastic package.
Features and benefits
Applications
Win Source Part Number: 1378041-BZT52-C5V1X
Category: Discrete Semiconductor Products - Diodes - Zener - Single Zener Diodes
Temperature Range - Operating: -55°C ~ 150°C
Fake Threat In the Open Market: 54 pct.
MSL Level: 1 (Unlimited)
Mfr: Nexperia USA Inc.
Series: Automotive, AEC-Q101
Package: Tape & Reel
Product Status: Active
Package / Case: SOD-123
Supplier Device Package: SOD-123
Base Product Number: BZT52
Mounting Type: Surface Mount
HTSUS: 8541.10.0050
Tolerance: ±5.9%
REACH Status: REACH Unaffected
ECCN: EAR99
Voltage - Forward (Vf) (Max) @ If: 900 mV @ 10 mA
Current - Reverse Leakage @ Vr: 2 µA @ 2 V
Power - Max: 350 mW
Voltage - Zener (Nom) (Vz): 5.1 V
Impedance (Max) (Zzt): 60 Ohms
BZT52-C series - Single Zener diodes in a SOD123 package Product overview: BZT52-C5V1X from Nexperia is a Zener Diode for voltage regulation, reference clamping, overvoltage protection, and compact board-level circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Zener. Search-friendly keywords include Zener diode, voltage reference, clamp, regulation, Zener, Single Zener Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 287-BZT52-C5V1X can be used for catalog matching and distributor lookup.
Zener Diode 5.1V 350mW ±5.9% Surface Mount SOD-123
Zener Diode 5.1V 350mW ±5.9% Surface Mount SOD-123
Zener Diode 5.1V 350mW ±5.9% Surface Mount SOD-123
DIODE ZENER 5.1V 350MW SOD123
DIODE ZENER 5.1V 350MW SOD123
ZENER DIODE, AEC-Q101, 5.1V, SOD-123 ROHS COMPLIANT: YES
| Nexperia B.V. | Win Source Electronics | ERSAELECTRONICS PTE. LTD. | DigiKey | ODG (Origin Data Global) | Shenzhen Shengyu Electronics Technology Limited | Newark, An Avnet Company | |
|---|---|---|---|---|---|---|---|
| Product Category | Diodes | Zener Diodes | Zener Diodes | Diodes | Zener Diodes | Zener Diodes | Zener Diodes |
| Product Number | BZT52-C5V1X | 1378041-BZT52-C5V1X | 287-BZT52-C5V1X | 1727-7696-1-ND | BZT52-C5V1X | BZT52-C5V1X | 55AC2013 |
| Product Name | Voltage regulator diodes | Discrete Semiconductor Products - Diodes - Zener - Single Zener Diodes | Zener Diode | Single Zener Diodes | Single Zener Diodes | Discrete Semiconductor Products - Diodes - Zener | Zener Diode, Aec-Q101, 5.1V, Sod-123 Rohs Compliant Nexperia |
| Diode Applications | Voltage Regulation | ||||||
| RoHS Compliant | RoHS | RoHS | |||||
| VF | 0.9000 to 9.00E-4 volts | ||||||
| IF | 250 mA | ||||||
| Tj | 150 C (302 F) | -55 to 150 C (-67 to 302 F) | -55 to 150 C (-67 to 302 F) | -55 to 150 C (-67 to 302 F) | -55 to 150 C (-67 to 302 F) |