Vishay Intertechnology, Inc. Single Zener Diodes ZMY20-GS18

Description
DIODE ZENER 20V 1W DO213AB
Request a Quote Datasheet
Description
DIODE ZENER 20V 1W DO213AB
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Single Zener Diodes - 112-ZMY20-GS18DKR-ND - DigiKey
Thief River Falls, MN, United States
Single Zener Diodes
112-ZMY20-GS18DKR-ND
Single Zener Diodes 112-ZMY20-GS18DKR-ND
DIODE ZENER 20V 1W DO213AB

DIODE ZENER 20V 1W DO213AB

Buy Now Datasheet
Single Zener Diodes - 112-ZMY20-GS18TR-ND - DigiKey
Thief River Falls, MN, United States
Single Zener Diodes
112-ZMY20-GS18TR-ND
Single Zener Diodes 112-ZMY20-GS18TR-ND
Zener Diode 20V 1W ±5% Surface Mount DO-213AB

Zener Diode 20V 1W ±5% Surface Mount DO-213AB

Buy Now Datasheet
Single Zener Diodes - 112-ZMY20-GS18CT-ND - DigiKey
Thief River Falls, MN, United States
Single Zener Diodes
112-ZMY20-GS18CT-ND
Single Zener Diodes 112-ZMY20-GS18CT-ND
DIODE ZENER 20V 1W DO213AB

DIODE ZENER 20V 1W DO213AB

Buy Now Datasheet
Zener Diode - 287-ZMY20-GS18 - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
Zener Diode
287-ZMY20-GS18
Zener Diode 287-ZMY20-GS18
ZENER DIODE DO213AB MELF GLASS-E2 - Tape and Reel Product overview: ZMY20-GS18 from Vishay is a Zener Diode for voltage regulation, reference clamping, overvoltage protection, and compact board-level circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Zener. Search-friendly keywords include Zener diode, voltage reference, clamp, regulation, Zener, Single Zener Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 287-ZMY20-GS18 can be used for catalog matching and distributor lookup.

ZENER DIODE DO213AB MELF GLASS-E2 - Tape and Reel Product overview: ZMY20-GS18 from Vishay is a Zener Diode for voltage regulation, reference clamping, overvoltage protection, and compact board-level circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Zener. Search-friendly keywords include Zener diode, voltage reference, clamp, regulation, Zener, Single Zener Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 287-ZMY20-GS18 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Diodes - Zener - Single - ZMY20-GS18 - 1120159-ZMY20-GS18 - Win Source Electronics
Laguna Hills, CA, United States
Diodes - Zener - Single - ZMY20-GS18
1120159-ZMY20-GS18
Diodes - Zener - Single - ZMY20-GS18 1120159-ZMY20-GS18
Manufacturer: Vishay Win Source Part Number: 1120159-ZMY20-GS18 Packaging: Reel - TR Mounting: SMD (SMT) Tolerance: ±5% Current - Reverse Leakage @ Vr: 500nA @ 15V Voltage - Zener (Nom) (Vz): 20V Impedance (Max) (Zzt): 12 Ohm Categories: Discrete Semiconductor Products Status: Active Temperature Range - Operating: 175°C Case / Package: DO-213AB Maximum Power Dissipation: 1W Popularity: Medium Fake Threat In the Open Market: 78 pct. Supply and Demand Status: Balance

Manufacturer: Vishay
Win Source Part Number: 1120159-ZMY20-GS18
Packaging: Reel - TR
Mounting: SMD (SMT)
Tolerance: ±5%
Current - Reverse Leakage @ Vr: 500nA @ 15V
Voltage - Zener (Nom) (Vz): 20V
Impedance (Max) (Zzt): 12 Ohm
Categories: Discrete Semiconductor Products
Status: Active
Temperature Range - Operating: 175°C
Case / Package: DO-213AB
Maximum Power Dissipation: 1W
Popularity: Medium
Fake Threat In the Open Market: 78 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
Discrete Semiconductor Products - Diodes - Zener - ZMY20-GS18 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Diodes - Zener
ZMY20-GS18
Discrete Semiconductor Products - Diodes - Zener ZMY20-GS18
DIODE ZENER 20V 1W DO213AB

DIODE ZENER 20V 1W DO213AB

Supplier's Site
Sheung Wan, Hong Kong
Zener Diodes
ZMY20-GS18
Zener Diodes ZMY20-GS18
Zener Diodes 20 Volt 1 Watt 10%

Zener Diodes 20 Volt 1 Watt 10%

Buy Now Datasheet

Technical Specifications

  DigiKey ERSAELECTRONICS PTE. LTD. Win Source Electronics Shenzhen Shengyu Electronics Technology Limited VAST STOCK CO., LIMITED
Product Category Diodes Zener Diodes Zener Diodes Zener Diodes Zener Diodes
Product Number 112-ZMY20-GS18DKR-ND 287-ZMY20-GS18 1120159-ZMY20-GS18 ZMY20-GS18 ZMY20-GS18
Product Name Single Zener Diodes Zener Diode Diodes - Zener - Single - ZMY20-GS18 Discrete Semiconductor Products - Diodes - Zener Zener Diodes
Tj 175 C (347 F) -55 C (-67 F) 175 C (347 F) 175 C (347 F)
Package Tape and Reel DO-213AB DO-213AB DO-213AB-2
RoHS Compliant RoHS
VZ 20 volts 20 volts 20 volts
Unlock Full Specs
to access all available technical data

Similar Products

Voltage regulator diodes - BZT52-C4V3J - Nexperia B.V.
Specs
Diode Applications Voltage Regulation
RoHS Compliant RoHS
VF 0.9000 to 9.00E-4 volts
View Details
8 suppliers
Zener Diodes - 7385058P - RS Components, Ltd.
RS Components, Ltd.
Specs
Package SOD-123; SOD-123
RoHS Compliant RoHS
View Details