Nexperia B.V. Voltage regulator diodes BZT52-C4V3J

Description
General-purpose Zener diodes in an SOD123 small and flat lead Surface-Mounted Device (SMD) plastic package. Features and benefits Total power dissipation: ≤ 590 mW Two tolerance series: ±2 % and approximately ±5 % Wide working voltage range: nominal 2.4 V to 75 V (E24 range) Small plastic package suitable for surface-mounted design Low differential resistance Applications General regulation functions
Request a Quote
Description
General-purpose Zener diodes in an SOD123 small and flat lead Surface-Mounted Device (SMD) plastic package. Features and benefits Total power dissipation: ≤ 590 mW Two tolerance series: ±2 % and approximately ±5 % Wide working voltage range: nominal 2.4 V to 75 V (E24 range) Small plastic package suitable for surface-mounted design Low differential resistance Applications General regulation functions
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

General-purpose Zener diodes in an SOD123 surface-mounted plastic package with a total power dissipation of up to 590 mW, a nominal voltage range of 2.4 V to 75 V, and two tolerance series of ±2 % and approximately ±5 %. The device operates with a junction temperature up to 150 °C and an ambient temperature range of -55 °C to +150 °C.

Datasheet Summary
Powered by GS/AI

General-purpose Zener diodes in an SOD123 surface-mounted plastic package with a total power dissipation of up to 590 mW, a nominal voltage range of 2.4 V to 75 V, and two tolerance series of ±2 % and approximately ±5 %. The device operates with a junction temperature up to 150 °C and an ambient temperature range of -55 °C to +150 °C.

Suppliers

Company
Product
Description
Supplier Links
Voltage regulator diodes - BZT52-C4V3J - Nexperia B.V.
Nijmegen, Netherlands
Voltage regulator diodes
BZT52-C4V3J
Voltage regulator diodes BZT52-C4V3J
General-purpose Zener diodes in an SOD123 small and flat lead Surface-Mounted Device (SMD) plastic package. Features and benefits Total power dissipation: ≤ 590 mW Two tolerance series: ±2 % and approximately ±5 % Wide working voltage range: nominal 2.4 V to 75 V (E24 range) Small plastic package suitable for surface-mounted design Low differential resistance Applications General regulation functions

General-purpose Zener diodes in an SOD123 small and flat lead Surface-Mounted Device (SMD) plastic package.

Features and benefits

  • Total power dissipation: ≤ 590 mW
  • Two tolerance series: ±2 % and approximately ±5 %
  • Wide working voltage range: nominal 2.4 V to 75 V (E24 range)
  • Small plastic package suitable for surface-mounted design
  • Low differential resistance

Applications

  • General regulation functions
Supplier's Site Datasheet
Diodes - Zener - Single - BZT52-C4V3J - 1025998-BZT52-C4V3J - Win Source Electronics
Laguna Hills, CA, United States
Diodes - Zener - Single - BZT52-C4V3J
1025998-BZT52-C4V3J
Diodes - Zener - Single - BZT52-C4V3J 1025998-BZT52-C4V3J
Manufacturer: Nexperia USA Inc. Win Source Part Number: 1025998-BZT52-C4V3J Packaging: Reel - TR Mounting: SMD (SMT) Tolerance: ±7% Voltage - Forward (Vf) (Max) @ If: 900mV @ 10mA Current - Reverse Leakage @ Vr: 3μA @ 1V Voltage - Zener (Nom) (Vz): 4.3V Impedance (Max) (Zzt): 95 Ohm Categories: Discrete Semiconductor Products Status: Active Temperature Range - Operating: -55°C to 150°C Case / Package: SOD-123 Maximum Power Dissipation: 350mW Popularity: Medium Fake Threat In the Open Market: 92 pct. Supply and Demand Status: Balance

Manufacturer: Nexperia USA Inc.
Win Source Part Number: 1025998-BZT52-C4V3J
Packaging: Reel - TR
Mounting: SMD (SMT)
Tolerance: ±7%
Voltage - Forward (Vf) (Max) @ If: 900mV @ 10mA
Current - Reverse Leakage @ Vr: 3μA @ 1V
Voltage - Zener (Nom) (Vz): 4.3V
Impedance (Max) (Zzt): 95 Ohm
Categories: Discrete Semiconductor Products
Status: Active
Temperature Range - Operating: -55°C to 150°C
Case / Package: SOD-123
Maximum Power Dissipation: 350mW
Popularity: Medium
Fake Threat In the Open Market: 92 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
Single Zener Diodes - 1727-8140-2-ND - DigiKey
Thief River Falls, MN, United States
Single Zener Diodes
1727-8140-2-ND
Single Zener Diodes 1727-8140-2-ND
Zener Diode 4.3V 350mW ±7% Surface Mount SOD-123

Zener Diode 4.3V 350mW ±7% Surface Mount SOD-123

Buy Now Datasheet
Single Zener Diodes - 1727-8140-6-ND - DigiKey
Thief River Falls, MN, United States
Single Zener Diodes
1727-8140-6-ND
Single Zener Diodes 1727-8140-6-ND
Zener Diode 4.3V 350mW ±7% Surface Mount SOD-123

Zener Diode 4.3V 350mW ±7% Surface Mount SOD-123

Buy Now Datasheet
Single Zener Diodes - 1727-8140-1-ND - DigiKey
Thief River Falls, MN, United States
Single Zener Diodes
1727-8140-1-ND
Single Zener Diodes 1727-8140-1-ND
Zener Diode 4.3V 350mW ±7% Surface Mount SOD-123

Zener Diode 4.3V 350mW ±7% Surface Mount SOD-123

Buy Now Datasheet
Zener Diode - 287-BZT52-C4V3J - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
Zener Diode
287-BZT52-C4V3J
Zener Diode 287-BZT52-C4V3J
BZT52-C series - Single Zener diodes in a SOD123 package Product overview: BZT52-C4V3J from Nexperia is a Zener Diode for voltage regulation, reference clamping, overvoltage protection, and compact board-level circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Zener. Search-friendly keywords include Zener diode, voltage reference, clamp, regulation, Zener, Single Zener Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 287-BZT52-C4V3J can be used for catalog matching and distributor lookup.

BZT52-C series - Single Zener diodes in a SOD123 package Product overview: BZT52-C4V3J from Nexperia is a Zener Diode for voltage regulation, reference clamping, overvoltage protection, and compact board-level circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Zener. Search-friendly keywords include Zener diode, voltage reference, clamp, regulation, Zener, Single Zener Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 287-BZT52-C4V3J can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Sheung Wan, Hong Kong
Zener Diodes
BZT52-C4V3J
Zener Diodes BZT52-C4V3J
Zener Diodes BZT52-C4V3/SOD123/SO D2

Zener Diodes BZT52-C4V3/SOD123/SOD2

Buy Now Datasheet
Zener Diodes Rohs Compliant Nexperia - 28AK6999 - Newark, An Avnet Company
Chicago, IL, United States
Zener Diodes Rohs Compliant Nexperia
28AK6999
Zener Diodes Rohs Compliant Nexperia 28AK6999
ZENER DIODES ROHS COMPLIANT: YES

ZENER DIODES ROHS COMPLIANT: YES

Supplier's Site
Discrete Semiconductor Products - Diodes - Zener - BZT52-C4V3J - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Diodes - Zener
BZT52-C4V3J
Discrete Semiconductor Products - Diodes - Zener BZT52-C4V3J
DIODE ZENER 4.3V 350MW SOD123

DIODE ZENER 4.3V 350MW SOD123

Supplier's Site
Single Zener Diodes - BZT52-C4V3J - ODG (Origin Data Global)
Shenzhen, China
Single Zener Diodes
BZT52-C4V3J
Single Zener Diodes BZT52-C4V3J
DIODE ZENER 4.3V 350MW SOD123

DIODE ZENER 4.3V 350MW SOD123

Supplier's Site Datasheet

Technical Specifications

  Nexperia B.V. Win Source Electronics DigiKey ERSAELECTRONICS PTE. LTD. VAST STOCK CO., LIMITED Newark, An Avnet Company Shenzhen Shengyu Electronics Technology Limited ODG (Origin Data Global)
Product Category Diodes Zener Diodes Diodes Zener Diodes Zener Diodes Zener Diodes Zener Diodes Zener Diodes
Product Number BZT52-C4V3J 1025998-BZT52-C4V3J 1727-8140-2-ND 287-BZT52-C4V3J BZT52-C4V3J 28AK6999 BZT52-C4V3J BZT52-C4V3J
Product Name Voltage regulator diodes Diodes - Zener - Single - BZT52-C4V3J Single Zener Diodes Zener Diode Zener Diodes Zener Diodes Rohs Compliant Nexperia Discrete Semiconductor Products - Diodes - Zener Single Zener Diodes
Diode Applications Voltage Regulation
RoHS Compliant RoHS RoHS
VF 0.9000 to 9.00E-4 volts
IF 250 mA
Tj 150 C (302 F) -55 to 150 C (-67 to 302 F) -55 to 150 C (-67 to 302 F) -55 to 150 C (-67 to 302 F) -55 to 150 C (-67 to 302 F)
Unlock Full Specs
to access all available technical data