Zener Diode 15V 1W ±5% Surface Mount DO-213AB
Zener Diode 15V 1W ±5% Surface Mount DO-213AB
Diode Zener Single 15V 5% 1W 2-Pin MELF T/R Product overview: ZM4744A-GS18 from Vishay is a Zener Diode for voltage regulation, reference clamping, overvoltage protection, and compact board-level circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Zener, 15V, 1W. Search-friendly keywords include Zener diode, voltage reference, clamp, regulation, Zener, 15V, 1W, Single Zener Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 287-ZM4744A-GS18 can be used for catalog matching and distributor lookup.
Manufacturer: Vishay
Win Source Part Number: 057375-ZM4744A-GS18
Packaging: Reel - TR
Mounting: SMD (SMT)
Tolerance: ±5%
Current - Reverse Leakage @ Vr: 5μA @ 11.4V
Voltage - Zener (Nom) (Vz): 15V
Impedance (Max) (Zzt): 14 Ohm
Categories: Discrete Semiconductor Products
Status: Active
Temperature Range - Operating: 175°C
Case / Package: DO-213AB
Maximum Power Dissipation: 1W
Popularity: Medium
Fake Threat In the Open Market: 84 pct.
Supply and Demand Status: Balance
Application Field: Used in Industrial
DIODE ZENER 15V 1W DO213AB
| DigiKey | ERSAELECTRONICS PTE. LTD. | Win Source Electronics | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|
| Product Category | Diodes | Zener Diodes | Zener Diodes | Zener Diodes |
| Product Number | ZM4744A-GS18GICT-ND | 287-ZM4744A-GS18 | 057375-ZM4744A-GS18 | ZM4744A-GS18 |
| Product Name | Single Zener Diodes | 15V 1W Zener Diode | Diodes - Zener - Single - ZM4744A-GS18 | Discrete Semiconductor Products - Diodes - Zener |
| Tj | 175 C (347 F) | -65 C (-85 F) | 175 C (347 F) | 175 C (347 F) |
| Package | Tape and Reel | DO-213AB | DO-213AB | |
| RoHS Compliant | RoHS | |||
| VZ | 15 volts | 15 volts | 15 volts |