Diode Zener Single 10V 5% 1W 2-Pin MELF T/R Product overview: ZM4740A-GS18 from Vishay is a Zener Diode for voltage regulation, reference clamping, overvoltage protection, and compact board-level circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Zener, 10V, 1W. Search-friendly keywords include Zener diode, voltage reference, clamp, regulation, Zener, 10V, 1W, Single Zener Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 287-ZM4740A-GS18 can be used for catalog matching and distributor lookup.
Zener Diode 10V 1W ±5% Surface Mount DO-213AB
Zener Diode 10V 1W ±5% Surface Mount DO-213AB
Zener Diode 10V 1W ±5% Surface Mount DO-213AB
Manufacturer: Vishay
Win Source Part Number: 036756-ZM4740A-GS18
Packaging: Reel - TR
Mounting: SMD (SMT)
Tolerance: ±5%
Current - Reverse Leakage @ Vr: 10μA @ 7.6V
Voltage - Zener (Nom) (Vz): 10V
Impedance (Max) (Zzt): 7 Ohm
Categories: Discrete Semiconductor Products
Status: Active
Temperature Range - Operating: 175°C
Case / Package: DO-213AB
Maximum Power Dissipation: 1W
Popularity: Medium
Fake Threat In the Open Market: 79 pct.
Supply and Demand Status: Balance
DIODE ZENER 10V 1W DO213AB
Zener Diodes 10 Volt 1 Watt 5%
| ERSAELECTRONICS PTE. LTD. | DigiKey | Win Source Electronics | Shenzhen Shengyu Electronics Technology Limited | VAST STOCK CO., LIMITED | |
|---|---|---|---|---|---|
| Product Category | Zener Diodes | Diodes | Zener Diodes | Zener Diodes | Zener Diodes |
| Product Number | 287-ZM4740A-GS18 | 112-ZM4740A-GS18DKR-ND | 036756-ZM4740A-GS18 | ZM4740A-GS18 | ZM4740A-GS18 |
| Product Name | 10V 1W Zener Diode | Single Zener Diodes | Diodes - Zener - Single - ZM4740A-GS18 | Discrete Semiconductor Products - Diodes - Zener | Zener Diodes |
| Package | Tape and Reel | DO-213AB | DO-213AB | DO-213AB-2 | |
| RoHS Compliant | RoHS | ||||
| VZ | 10 volts | 10 volts | 10 volts | ||
| ZZT | 7 ohms | 7 ohms | 7 ohms |