Vishay Intertechnology, Inc. Single Zener Diodes ZM4729A-GS08

Description
Zener Diode 3.6V 1W ±5% Surface Mount DO-213AB
Request a Quote Datasheet
Description
Zener Diode 3.6V 1W ±5% Surface Mount DO-213AB
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Single Zener Diodes - ZM4729A-GS08GITR-ND - DigiKey
Thief River Falls, MN, United States
Single Zener Diodes
ZM4729A-GS08GITR-ND
Single Zener Diodes ZM4729A-GS08GITR-ND
Zener Diode 3.6V 1W ±5% Surface Mount DO-213AB

Zener Diode 3.6V 1W ±5% Surface Mount DO-213AB

Buy Now Datasheet
Single Zener Diodes - ZM4729A-GS08GICT-ND - DigiKey
Thief River Falls, MN, United States
Single Zener Diodes
ZM4729A-GS08GICT-ND
Single Zener Diodes ZM4729A-GS08GICT-ND
Zener Diode 3.6V 1W ±5% Surface Mount DO-213AB

Zener Diode 3.6V 1W ±5% Surface Mount DO-213AB

Buy Now Datasheet
Single Zener Diodes - ZM4729A-GS08GIDKR-ND - DigiKey
Thief River Falls, MN, United States
Single Zener Diodes
ZM4729A-GS08GIDKR-ND
Single Zener Diodes ZM4729A-GS08GIDKR-ND
Zener Diode 3.6V 1W ±5% Surface Mount DO-213AB

Zener Diode 3.6V 1W ±5% Surface Mount DO-213AB

Buy Now Datasheet
3.6V 1W Zener Diode - 287-ZM4729A-GS08 - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
3.6V 1W Zener Diode
287-ZM4729A-GS08
3.6V 1W Zener Diode 287-ZM4729A-GS08
Diode Zener Single 3.6V 5% 1W 2-Pin MELF T/R Product overview: ZM4729A-GS08 from Vishay is a Zener Diode for voltage regulation, reference clamping, overvoltage protection, and compact board-level circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Zener, 3.6V, 1W. Search-friendly keywords include Zener diode, voltage reference, clamp, regulation, Zener, 3.6V, 1W, Single Zener Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 287-ZM4729A-GS08 can be used for catalog matching and distributor lookup.

Diode Zener Single 3.6V 5% 1W 2-Pin MELF T/R Product overview: ZM4729A-GS08 from Vishay is a Zener Diode for voltage regulation, reference clamping, overvoltage protection, and compact board-level circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Zener, 3.6V, 1W. Search-friendly keywords include Zener diode, voltage reference, clamp, regulation, Zener, 3.6V, 1W, Single Zener Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 287-ZM4729A-GS08 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Discrete Semiconductor Products - Diodes - Zener - ZM4729A-GS08 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Diodes - Zener
ZM4729A-GS08
Discrete Semiconductor Products - Diodes - Zener ZM4729A-GS08
DIODE ZENER 3.6V 1W DO213AB

DIODE ZENER 3.6V 1W DO213AB

Supplier's Site
Sheung Wan, Hong Kong
Zener Diodes
ZM4729A-GS08
Zener Diodes ZM4729A-GS08
Zener Diodes 3.6 Volt 1 Watt 5%

Zener Diodes 3.6 Volt 1 Watt 5%

Buy Now Datasheet

Technical Specifications

  DigiKey ERSAELECTRONICS PTE. LTD. Shenzhen Shengyu Electronics Technology Limited VAST STOCK CO., LIMITED
Product Category Diodes Zener Diodes Zener Diodes Zener Diodes
Product Number ZM4729A-GS08GITR-ND 287-ZM4729A-GS08 ZM4729A-GS08 ZM4729A-GS08
Product Name Single Zener Diodes 3.6V 1W Zener Diode Discrete Semiconductor Products - Diodes - Zener Zener Diodes
Tj 175 C (347 F) -65 C (-85 F) 175 C (347 F)
Package Tape and Reel DO-213AB DO-213AB-2
RoHS Compliant RoHS
VZ 3.6 volts 3.6 volts
Unlock Full Specs
to access all available technical data

Similar Products

Zener Diodes - 7385058P - RS Components, Ltd.
RS Components, Ltd.
Specs
Package SOD-123; SOD-123
RoHS Compliant RoHS
View Details
Zener Diode, Full Reel; Zener Voltage Nom Nexperia - 28AC6643 - Newark, An Avnet Company
Specs
Package DO-41; DO-41
Pin Count 2
RoHS Compliant RoHS
View Details
Voltage Regulator diode (Zener diode) - 1N4486US - Micross Components, Inc.
Specs
IR 0.2500 mA
View Details