Zener Diode 200V 1W ±5% Surface Mount GL41 (DO-213AB)
Zener Diodes 200 Volt 1.0W 5%
Zener Diode,Single, Two Terminal,200V V(Z),5%,DO-213AB
DIODE ZENER 200V 1W GL41
| DigiKey | VAST STOCK CO., LIMITED | Newark, An Avnet Company | Acme Chip Technology Co., Limited | |
|---|---|---|---|---|
| Product Category | Diodes | Zener Diodes | Zener Diodes | Zener Diodes |
| Product Number | ZGL41-200A-E3/96-ND | ZGL41-200A-E3/96 | 78K0558 | ZGL41-200A-E3/96 |
| Product Name | Single Zener Diodes | Zener Diodes | Zener Diode,single, Two Terminal,200V V(Z),5%,do-213Ab Vishay | Discrete Semiconductor Products - Diodes - Zener |
| Tj | -55 to 150 C (-67 to 302 F) | -55 to 150 C (-67 to 302 F) | ||
| Package | DO-213AB-2 | GL41 (DO-213AB) | ||
| Life Cycle Stage | Active |