Vishay Intertechnology, Inc. Diodes - Zener - Single - ZGL41-120A-E3/96 ZGL41-120A-E3/96

Description
Manufacturer: Vishay Win Source Part Number: 057372-ZGL41-120A-E3 /96 Packaging: Reel - TR Mounting: SMD (SMT) Tolerance: ±5% Voltage - Forward (Vf) (Max) @ If: 1.5V @ 200mA Current - Reverse Leakage @ Vr: 1μA @ 91.2V Voltage - Zener (Nom) (Vz): 120V Impedance (Max) (Zzt): 380 Ohm Categories: Discrete Semiconductor Products Status: Active Temperature Range - Operating: -55°C to 150°C Case / Package: DO-213AB Maximum Power Dissipation: 1W Popularity: Medium Fake Threat In the Open Market: 88 pct. Supply and Demand Status: Balance
Request a Quote Datasheet
Description
Manufacturer: Vishay Win Source Part Number: 057372-ZGL41-120A-E3 /96 Packaging: Reel - TR Mounting: SMD (SMT) Tolerance: ±5% Voltage - Forward (Vf) (Max) @ If: 1.5V @ 200mA Current - Reverse Leakage @ Vr: 1μA @ 91.2V Voltage - Zener (Nom) (Vz): 120V Impedance (Max) (Zzt): 380 Ohm Categories: Discrete Semiconductor Products Status: Active Temperature Range - Operating: -55°C to 150°C Case / Package: DO-213AB Maximum Power Dissipation: 1W Popularity: Medium Fake Threat In the Open Market: 88 pct. Supply and Demand Status: Balance
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Diodes - Zener - Single - ZGL41-120A-E3/96 - 057372-ZGL41-120A-E3/96 - Win Source Electronics
Laguna Hills, CA, United States
Diodes - Zener - Single - ZGL41-120A-E3/96
057372-ZGL41-120A-E3/96
Diodes - Zener - Single - ZGL41-120A-E3/96 057372-ZGL41-120A-E3/96
Manufacturer: Vishay Win Source Part Number: 057372-ZGL41-120A-E3 /96 Packaging: Reel - TR Mounting: SMD (SMT) Tolerance: ±5% Voltage - Forward (Vf) (Max) @ If: 1.5V @ 200mA Current - Reverse Leakage @ Vr: 1μA @ 91.2V Voltage - Zener (Nom) (Vz): 120V Impedance (Max) (Zzt): 380 Ohm Categories: Discrete Semiconductor Products Status: Active Temperature Range - Operating: -55°C to 150°C Case / Package: DO-213AB Maximum Power Dissipation: 1W Popularity: Medium Fake Threat In the Open Market: 88 pct. Supply and Demand Status: Balance

Manufacturer: Vishay
Win Source Part Number: 057372-ZGL41-120A-E3/96
Packaging: Reel - TR
Mounting: SMD (SMT)
Tolerance: ±5%
Voltage - Forward (Vf) (Max) @ If: 1.5V @ 200mA
Current - Reverse Leakage @ Vr: 1μA @ 91.2V
Voltage - Zener (Nom) (Vz): 120V
Impedance (Max) (Zzt): 380 Ohm
Categories: Discrete Semiconductor Products
Status: Active
Temperature Range - Operating: -55°C to 150°C
Case / Package: DO-213AB
Maximum Power Dissipation: 1W
Popularity: Medium
Fake Threat In the Open Market: 88 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
Single Zener Diodes - 112-ZGL41-120A-E3/96DKR-ND - DigiKey
Thief River Falls, MN, United States
Single Zener Diodes
112-ZGL41-120A-E3/96DKR-ND
Single Zener Diodes 112-ZGL41-120A-E3/96DKR-ND
DIODE ZENER 120V 1W DO213AB

DIODE ZENER 120V 1W DO213AB

Buy Now Datasheet
Single Zener Diodes - 112-ZGL41-120A-E3/96CT-ND - DigiKey
Thief River Falls, MN, United States
Single Zener Diodes
112-ZGL41-120A-E3/96CT-ND
Single Zener Diodes 112-ZGL41-120A-E3/96CT-ND
DIODE ZENER 120V 1W DO213AB

DIODE ZENER 120V 1W DO213AB

Buy Now Datasheet
Single Zener Diodes - 112-ZGL41-120A-E3/96TR-ND - DigiKey
Thief River Falls, MN, United States
Single Zener Diodes
112-ZGL41-120A-E3/96TR-ND
Single Zener Diodes 112-ZGL41-120A-E3/96TR-ND
Zener Diode 120V 1W ±5% Surface Mount GL41 (DO-213AB)

Zener Diode 120V 1W ±5% Surface Mount GL41 (DO-213AB)

Buy Now Datasheet
120V 1W Zener Diode - 287-ZGL41-120A-E3/96 - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
120V 1W Zener Diode
287-ZGL41-120A-E3/96
120V 1W Zener Diode 287-ZGL41-120A-E3/96
DIODE ZENER 120V 1W GL41 Product overview: ZGL41-120A-E3/96 from Vishay General Semiconductor – Diodes Division is a Zener Diode for voltage regulation, reference clamping, overvoltage protection, and compact board-level circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Zener, 120V, 1W. Search-friendly keywords include Zener diode, voltage reference, clamp, regulation, Zener, 120V, 1W, Single Zener Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 287-ZGL41-120A-E3/96 can be used for catalog matching and distributor lookup.

DIODE ZENER 120V 1W GL41 Product overview: ZGL41-120A-E3/96 from Vishay General Semiconductor – Diodes Division is a Zener Diode for voltage regulation, reference clamping, overvoltage protection, and compact board-level circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Zener, 120V, 1W. Search-friendly keywords include Zener diode, voltage reference, clamp, regulation, Zener, 120V, 1W, Single Zener Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 287-ZGL41-120A-E3/96 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Discrete Semiconductor Products - Diodes - Zener - ZGL41-120A-E3/96 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Diodes - Zener
ZGL41-120A-E3/96
Discrete Semiconductor Products - Diodes - Zener ZGL41-120A-E3/96
DIODE ZENER 120V 1W GL41

DIODE ZENER 120V 1W GL41

Supplier's Site
Sheung Wan, Hong Kong
Zener Diodes
ZGL41-120A-E3/96
Zener Diodes ZGL41-120A-E3/96
Zener Diodes 120 Volt 1.0W 5%

Zener Diodes 120 Volt 1.0W 5%

Buy Now Datasheet

Technical Specifications

  Win Source Electronics DigiKey ERSAELECTRONICS PTE. LTD. Shenzhen Shengyu Electronics Technology Limited VAST STOCK CO., LIMITED
Product Category Zener Diodes Diodes Zener Diodes Zener Diodes Zener Diodes
Product Number 057372-ZGL41-120A-E3/96 112-ZGL41-120A-E3/96DKR-ND 287-ZGL41-120A-E3/96 ZGL41-120A-E3/96 ZGL41-120A-E3/96
Product Name Diodes - Zener - Single - ZGL41-120A-E3/96 Single Zener Diodes 120V 1W Zener Diode Discrete Semiconductor Products - Diodes - Zener Zener Diodes
Life Cycle Stage Active Active
Package DO-213AB Tape & Reel (TR) GL41 (DO-213AB) DO-213AB-2
VZ 120 volts 120 volts 120 volts
ZZT 380 ohms 380 ohms 380 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Voltage regulator diodes - BZT52-B6V2X - Nexperia B.V.
Specs
Diode Applications Voltage Regulation
RoHS Compliant RoHS
VF 0.9000 to 9.00E-4 volts
View Details
5 suppliers
Zener Diodes - 1221501 - RS Components, Ltd.
RS Components, Ltd.
Specs
Package SOT23; Sot-23
Pin Count 3
RoHS Compliant RoHS
View Details