Diode Zener Single 100V 5% 1W 2-Pin DO-213AB T/R Product overview: ZGL41-100A-E3/96 from Vishay is a Zener Diode for voltage regulation, reference clamping, overvoltage protection, and compact board-level circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Zener, 100V, 1W. Search-friendly keywords include Zener diode, voltage reference, clamp, regulation, Zener, 100V, 1W, Single Zener Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 287-ZGL41-100A-E3/96
Zener Diode 100V 1W ±5% Surface Mount GL41 (DO-213AB)
Zener Diodes 100 Volt 1.0W 5%
DIODE ZENER 100V 1W GL41
Zener Diode,Single, Two Terminal,100V V(Z),5%,DO-213AB
| ERSAELECTRONICS PTE. LTD. | DigiKey | VAST STOCK CO., LIMITED | Shenzhen Shengyu Electronics Technology Limited | Newark, An Avnet Company | |
|---|---|---|---|---|---|
| Product Category | Zener Diodes | Diodes | Zener Diodes | Zener Diodes | Zener Diodes |
| Product Number | 287-ZGL41-100A-E3/96 | ZGL41-100A-E3/96-ND | ZGL41-100A-E3/96 | ZGL41-100A-E3/96 | 78K0461 |
| Product Name | 100V 1W Zener Diode | Single Zener Diodes | Zener Diodes | Discrete Semiconductor Products - Diodes - Zener | Zener Diode,single, Two Terminal,100V V(Z),5%,do-213Ab Vishay |
| Package | Tape and Reel | DO-213AB-2 | GL41 (DO-213AB) | ||
| RoHS Compliant | RoHS | ||||
| VZ | 100 volts | 100 volts | |||
| ZZT | 250 ohms | 250 ohms |