VISHAY PRECISION GROUP
Z201>75K-100KF -- Z201 100K00 1.0% VISHAY FOIL RESISTORS
Vishay Precision Group
Z201 100K00 1.0% Vishay Foil Resistors
Z201>75K-100KF
Description
Z201 100K00 1.0%
Description
Z201 100K00 1.0%
Suppliers
Z201 100K00 1.0% Vishay Foil Resistors
76M6306
Supplier's Site
Technical Specifications
|
Product Category
|
Resistors |
|
Product Number
|
76M6306 |
|
Product Name
|
Z201 100K00 1.0% Vishay Foil Resistors |
|
Configuration
|
Single Resistor
|
Unlock Full Specs
to access all available technical data
Similar Products
Technology / Construction
Thin Film (Chip)
Mounting / Packaging
Surface Mount Technology (SMT / SMD)
Resistance Range
100 ohms
View Details
2 suppliers
Technology / Construction
Wire wound
Mounting / Packaging
ThroughHole
Standards and Certifications
RoHS
View Details
Configuration
Single Resistor
Category / Application
Automotive; Current Sensing; Precision Resistor
Technology / Construction
Metal Foil
View Details
KOA Speer Electronics, Inc.
Configuration
Single Resistor
Category / Application
General Use
Technology / Construction
CarbonFilm
View Details