Vishay Precision Group Through Hole Resistors Y60719K99950T9L

Description
9.9995 kOhms ±0.01% 0.3W Through Hole Resistor Radial Non-Inductive Metal Foil
Request a Quote Datasheet
Description
9.9995 kOhms ±0.01% 0.3W Through Hole Resistor Radial Non-Inductive Metal Foil
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Through Hole Resistors - Y60719K99950T9L-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
Y60719K99950T9L-ND
Through Hole Resistors Y60719K99950T9L-ND
9.9995 kOhms ±0.01% 0.3W Through Hole Resistor Radial Non-Inductive Metal Foil

9.9995 kOhms ±0.01% 0.3W Through Hole Resistor Radial Non-Inductive Metal Foil

Buy Now Datasheet
Vhp202Zt 9K99950 0.01% Vishay Foil Resistors - 59P2798 - Newark, An Avnet Company
Chicago, IL, United States
Vhp202Zt 9K99950 0.01% Vishay Foil Resistors
59P2798
Vhp202Zt 9K99950 0.01% Vishay Foil Resistors 59P2798
VHP202ZT 9K99950 0.01%

VHP202ZT 9K99950 0.01%

Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Resistors Resistors
Product Number Y60719K99950T9L-ND 59P2798
Product Name Through Hole Resistors Vhp202Zt 9K99950 0.01% Vishay Foil Resistors
Configuration Single Resistor Single Resistor
Category / Application General Use
Technology / Construction Metal Foil
Mounting / Packaging Radial
Tolerance 0.0100 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Resistor - 52-SMS-R010-1.0 - ERSAELECTRONICS PTE. LTD.
Isabellenhutte USA
Specs
Mounting / Packaging 2512 (6432 Metric)
Resistance Range 0.0100 ohms
Operating Temperature -65 to 170 C (-85 to 338 F)
View Details
Resistors and Terminations -  - Smiths Interconnect, a Molex company
Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD); Tab Terminals
Resistance Range 3 to 400 ohms
Power Rating 0.0500 to 800 watts
View Details
Zero ohm (0603) SMT Jumper, 5K / reel - 5111 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0603
View Details
2 suppliers