Vishay Intertechnology, Inc. Through Hole Resistors - Y47003K26554B9L Y47003K26554B9L

Description
Manufacturer: Vishay Win Source Part Number: 876283-Y47003K26554B 9L Series: AUR Features: 3.26554 kOhms Through Hole Resistor Package: Bulk Categories: Resistors ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 74 pct. Supply and Demand Status: Limited Quantity per package: 1 MSL Level: Not Applicable Estimated Pruduction Lead Time: 14 Weeks HTSUS: 8533.21.0090
Request a Quote Datasheet
Description
Manufacturer: Vishay Win Source Part Number: 876283-Y47003K26554B 9L Series: AUR Features: 3.26554 kOhms Through Hole Resistor Package: Bulk Categories: Resistors ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 74 pct. Supply and Demand Status: Limited Quantity per package: 1 MSL Level: Not Applicable Estimated Pruduction Lead Time: 14 Weeks HTSUS: 8533.21.0090
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Through Hole Resistors - Y47003K26554B9L - 876283-Y47003K26554B9L - Win Source Electronics
Laguna Hills, CA, United States
Through Hole Resistors - Y47003K26554B9L
876283-Y47003K26554B9L
Through Hole Resistors - Y47003K26554B9L 876283-Y47003K26554B9L
Manufacturer: Vishay Win Source Part Number: 876283-Y47003K26554B 9L Series: AUR Features: 3.26554 kOhms Through Hole Resistor Package: Bulk Categories: Resistors ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 74 pct. Supply and Demand Status: Limited Quantity per package: 1 MSL Level: Not Applicable Estimated Pruduction Lead Time: 14 Weeks HTSUS: 8533.21.0090

Manufacturer: Vishay
Win Source Part Number: 876283-Y47003K26554B9L
Series: AUR
Features: 3.26554 kOhms Through Hole Resistor
Package: Bulk
Categories: Resistors
ECCN: EAR99
Popularity: Medium
Fake Threat In the Open Market: 74 pct.
Supply and Demand Status: Limited
Quantity per package: 1
MSL Level: Not Applicable
Estimated Pruduction Lead Time: 14 Weeks
HTSUS: 8533.21.0090

Buy Now
0.3W Resistor - 53-Y47003K26554B9L - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
0.3W Resistor
53-Y47003K26554B9L
0.3W Resistor 53-Y47003K26554B9L
RES 3.26554K OHM 0.1% 0.3W RAD Product overview: Y47003K26554B9L from VPG Foil is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 0.3W. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 0.3W, Through Hole Resistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 53-Y47003K26554B9L can be used for catalog matching and distributor lookup.

RES 3.26554K OHM 0.1% 0.3W RAD Product overview: Y47003K26554B9L from VPG Foil is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 0.3W. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 0.3W, Through Hole Resistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 53-Y47003K26554B9L can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD.
Product Category Resistors Resistors
Product Number 876283-Y47003K26554B9L 53-Y47003K26554B9L
Product Name Through Hole Resistors - Y47003K26554B9L 0.3W Resistor
Mounting / Packaging Radial
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 1468298 - RS Components, Ltd.
Specs
Technology / Construction Wire wound
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details
Shunt Resistor - Two Terminal Surface Mount - SMS - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Aerospace; Current Sensing; Precision Resistor; Power Applications
Technology / Construction Metal Foil
View Details
Current Probe - AVCP-1 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details