Manufacturer: AMIS
Category: Power Supplies - External/Internal (Off-Board)>Industri
Packaging: Bulk
Part Status: Obsolete
Resistance (Ohms): 45k
Tolerance: ±20%
Power (Watts): 30 W
Composition: Thick Film
Features: N-Channel 100 V 17A (Tc) 71W (Tc) Through Hole I-PAK
Temperature Coefficient: ±1200ppm/°C
| Win Source Electronics | |
|---|---|
| Product Category | IC Power Supplies |
| Product Name | Power Supplies - External/Internal (Off-Board) - Industrial, DIN Rail Power Supplies |
| Output Power | 30 watts |