Vishay Precision Group Through Hole Resistors Y407810K0000V9L

Description
10 kOhms ±0.005% 0.3W Through Hole Resistor Radial Moisture Resistant, Non-Inductive Metal Foil
Request a Quote Datasheet
Description
10 kOhms ±0.005% 0.3W Through Hole Resistor Radial Moisture Resistant, Non-Inductive Metal Foil
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Through Hole Resistors - 804-1059-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
804-1059-ND
Through Hole Resistors 804-1059-ND
10 kOhms ±0.005% 0.3W Through Hole Resistor Radial Moisture Resistant, Non-Inductive Metal Foil

10 kOhms ±0.005% 0.3W Through Hole Resistor Radial Moisture Resistant, Non-Inductive Metal Foil

Buy Now Datasheet
Res, 10K, 0.01%, 300Mw, Radial; Resistance Vishay Foil Resistors - 45AC9748 - Newark, An Avnet Company
Chicago, IL, United States
Res, 10K, 0.01%, 300Mw, Radial; Resistance Vishay Foil Resistors
45AC9748
Res, 10K, 0.01%, 300Mw, Radial; Resistance Vishay Foil Resistors 45AC9748
RES, 10K, 0.01%, 300MW, RADIAL; Resistance:10kohm; Product Range:VHP101 Series; Power Rating:300mW; Resistance Tolerance:± 0.005%; Resistor Case Style:Radial Leaded; Voltage Rating:300V; Resistor Element Material:Metal Foil; RoHS Compliant: Yes

RES, 10K, 0.01%, 300MW, RADIAL; Resistance:10kohm; Product Range:VHP101 Series; Power Rating:300mW; Resistance Tolerance:± 0.005%; Resistor Case Style:Radial Leaded; Voltage Rating:300V; Resistor Element Material:Metal Foil; RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Resistors Resistors
Product Number 804-1059-ND 45AC9748
Product Name Through Hole Resistors Res, 10K, 0.01%, 300Mw, Radial; Resistance Vishay Foil Resistors
Configuration Single Resistor Single Resistor
Category / Application General Use
Technology / Construction Metal Foil Metal Foil
Mounting / Packaging Radial Radial Leads
Tolerance 0.0050 +/- % 0.0050 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Space Saving, Economical Resistor - IRS - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Braking  Resistor; Industrial; Power Applications
Technology / Construction Wirewound
View Details
Braking resistor - CACR-KL2-67-W1800 - Festo Corporation
Specs
Power Rating 720 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
Current Probe - AVCP-1 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details
Zero ohm (0603) SMT Jumper, 5K / reel - 5111 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0603
View Details
2 suppliers