FRSM2512 1K0000 TCR0.2 1.0% S T
RES, 1K, 1%, 0.75W, 2512, METAL FOIL ROHS COMPLIANT: YES
| DigiKey | Newark, An Avnet Company | |
|---|---|---|
| Product Category | Resistors | Resistors |
| Product Number | 804-Y40271K00000F9R-ND | 69AH5705 |
| Product Name | Chip Resistor - Surface Mount | Res, 1K, 1%, 0.75W, 2512, Metal Foil Rohs Compliant Vishay Foil Resistors |
| Configuration | Single Resistor | Single Resistor |
| Category / Application | General Use | |
| Technology / Construction | Metal Foil | Metal Foil |
| Mounting / Packaging | 2512; 2512 | 2512 |
| Tolerance | 1 +/- % |