V/N 303264U 16K000 0.1% B W 1571
| DigiKey | |
|---|---|
| Product Category | Resistors |
| Product Number | 804-Y402416K0000B6W-ND |
| Product Name | Chip Resistor - Surface Mount |
| Configuration | Single Resistor |
| Category / Application | General Use |
| Technology / Construction | Metal Foil |
| Mounting / Packaging | Nonstandard |
| Tolerance | 0.1000 +/- % |