V/N 303262 2K0000 0.01% B W 1571
| DigiKey | |
|---|---|
| Product Category | Resistors |
| Product Number | 804-Y40222K00000T5W-ND |
| Product Name | Chip Resistor - Surface Mount |
| Configuration | Single Resistor |
| Category / Application | General Use |
| Technology / Construction | Metal Foil |
| Mounting / Packaging | 0805; 0805 |
| Tolerance | 0.0100 +/- % |