Vishay Precision Group Chip Resistor - Surface Mount Y40214K00000B9R

Description
FRSM0603 4K0000 TCR0.2 0.1% S T
Request a Quote Datasheet
Description
FRSM0603 4K0000 TCR0.2 0.1% S T
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Resistor - Surface Mount - 804-Y40214K00000B9R-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
804-Y40214K00000B9R-ND
Chip Resistor - Surface Mount 804-Y40214K00000B9R-ND
FRSM0603 4K0000 TCR0.2 0.1% S T

FRSM0603 4K0000 TCR0.2 0.1% S T

Buy Now Datasheet
Res, 4K, 0.1%, 0.1W, 0603, Metal Foil Rohs Compliant Vishay Foil Resistors - 69AH5609 - Newark, An Avnet Company
Chicago, IL, United States
Res, 4K, 0.1%, 0.1W, 0603, Metal Foil Rohs Compliant Vishay Foil Resistors
69AH5609
Res, 4K, 0.1%, 0.1W, 0603, Metal Foil Rohs Compliant Vishay Foil Resistors 69AH5609
RES, 4K, 0.1%, 0.1W, 0603, METAL FOIL ROHS COMPLIANT: YES

RES, 4K, 0.1%, 0.1W, 0603, METAL FOIL ROHS COMPLIANT: YES

Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Resistors Resistors
Product Number 804-Y40214K00000B9R-ND 69AH5609
Product Name Chip Resistor - Surface Mount Res, 4K, 0.1%, 0.1W, 0603, Metal Foil Rohs Compliant Vishay Foil Resistors
Configuration Single Resistor Single Resistor
Category / Application General Use
Technology / Construction Metal Foil Metal Foil
Mounting / Packaging 0603; 0603 0603
Tolerance 0.1000 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Through-Hole Resistors - 1-1623714-1 - TE Connectivity
Specs
Mounting / Packaging ThroughHole
Resistance Range 1 ohms
Tolerance 5 +/- %
View Details
Compensating resistor 2/10E - 1-ATC1-10_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 10 ohms
View Details
EOL/Series Resistor Module, 2.4K ohm Call Points - K859901989A-2400 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details
Resistive coupling element 1 k/10 k - resistive-coupling-element-1-k-10-k - BARTEC
Specs
Operating Temperature -40 to 16 C (-40 to 60 F)
View Details