Vishay Precision Group Chip Resistor - Surface Mount Y40212K00000T9R

Description
2 kOhms ±0.01% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Non-Inductive Metal Foil
Request a Quote Datasheet
Description
2 kOhms ±0.01% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Non-Inductive Metal Foil
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Resistor - Surface Mount - Y40212K00000T9R-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
Y40212K00000T9R-ND
Chip Resistor - Surface Mount Y40212K00000T9R-ND
2 kOhms ±0.01% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Non-Inductive Metal Foil

2 kOhms ±0.01% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Non-Inductive Metal Foil

Buy Now Datasheet
Res, 2K, 0.01%, 0.1W, 0603, Metal Foil Rohs Compliant Vishay Foil Resistors - 69AH5604 - Newark, An Avnet Company
Chicago, IL, United States
Res, 2K, 0.01%, 0.1W, 0603, Metal Foil Rohs Compliant Vishay Foil Resistors
69AH5604
Res, 2K, 0.01%, 0.1W, 0603, Metal Foil Rohs Compliant Vishay Foil Resistors 69AH5604
RES, 2K, 0.01%, 0.1W, 0603, METAL FOIL ROHS COMPLIANT: YES

RES, 2K, 0.01%, 0.1W, 0603, METAL FOIL ROHS COMPLIANT: YES

Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Resistors Resistors
Product Number Y40212K00000T9R-ND 69AH5604
Product Name Chip Resistor - Surface Mount Res, 2K, 0.01%, 0.1W, 0603, Metal Foil Rohs Compliant Vishay Foil Resistors
Configuration Single Resistor Single Resistor
Category / Application General Use
Technology / Construction Metal Foil Metal Foil
Mounting / Packaging 0603; 0603 0603
Tolerance 0.0100 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Current Probe - AVCP-1 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details
Resistive coupling element 1 k/10 k - resistive-coupling-element-1-k-10-k - BARTEC
Specs
Operating Temperature -40 to 16 C (-40 to 60 F)
View Details
Through Hole Resistors - 4756656 - RS Components, Ltd.
KOA Speer Electronics, Inc.
Specs
Technology / Construction CarbonFilm; Carbon film
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details
2 suppliers