Vishay Precision Group Chip Resistor - Surface Mount Y4021150R000B9R

Description
FRSM0603 150R00 TCR0.2 0.1% S T
Request a Quote Datasheet
Description
FRSM0603 150R00 TCR0.2 0.1% S T
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Resistor - Surface Mount - 804-Y4021150R000B9R-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
804-Y4021150R000B9R-ND
Chip Resistor - Surface Mount 804-Y4021150R000B9R-ND
FRSM0603 150R00 TCR0.2 0.1% S T

FRSM0603 150R00 TCR0.2 0.1% S T

Buy Now Datasheet
Res, 150R, 0.1%, 0.1W, 0603, Metal Foil Rohs Compliant Vishay Foil Resistors - 69AH5602 - Newark, An Avnet Company
Chicago, IL, United States
Res, 150R, 0.1%, 0.1W, 0603, Metal Foil Rohs Compliant Vishay Foil Resistors
69AH5602
Res, 150R, 0.1%, 0.1W, 0603, Metal Foil Rohs Compliant Vishay Foil Resistors 69AH5602
RES, 150R, 0.1%, 0.1W, 0603, METAL FOIL ROHS COMPLIANT: YES

RES, 150R, 0.1%, 0.1W, 0603, METAL FOIL ROHS COMPLIANT: YES

Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Resistors Resistors
Product Number 804-Y4021150R000B9R-ND 69AH5602
Product Name Chip Resistor - Surface Mount Res, 150R, 0.1%, 0.1W, 0603, Metal Foil Rohs Compliant Vishay Foil Resistors
Configuration Single Resistor Single Resistor
Category / Application General Use
Technology / Construction Metal Foil Metal Foil
Mounting / Packaging 0603; 0603 0603
Tolerance 0.1000 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 2-2176088-6 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 1400 ohms
View Details
4 suppliers
Compensating resistor 2/20E - 1-ATC1-20_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 20 ohms
View Details
EOL/Series Resistor Module, 470- ohm, Call Points - K859901989A-0470 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details
Resistive coupling element 1 k/10 k - resistive-coupling-element-1-k-10-k - BARTEC
Specs
Operating Temperature -40 to 16 C (-40 to 60 F)
View Details