VPG Foil Resistors Chip Resistor - Surface Mount Y20202R50000B9L

Description
2.5 Ohms ±0.1% 8W Chip Resistor TO-220-4 Moisture Resistant, Non-Inductive Metal Foil
Request a Quote Datasheet
Description
2.5 Ohms ±0.1% 8W Chip Resistor TO-220-4 Moisture Resistant, Non-Inductive Metal Foil
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Resistor - Surface Mount - Y20202R50000B9L-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
Y20202R50000B9L-ND
Chip Resistor - Surface Mount Y20202R50000B9L-ND
2.5 Ohms ±0.1% 8W Chip Resistor TO-220-4 Moisture Resistant, Non-Inductive Metal Foil

2.5 Ohms ±0.1% 8W Chip Resistor TO-220-4 Moisture Resistant, Non-Inductive Metal Foil

Buy Now Datasheet
Chip Resistor - Surface Mount - Y20202R50000B9L - ODG (Origin Data Global)
Shenzhen, China
Chip Resistor - Surface Mount
Y20202R50000B9L
Chip Resistor - Surface Mount Y20202R50000B9L
RES SMD 2.5 OHM 0.1% 8W TO220-4

RES SMD 2.5 OHM 0.1% 8W TO220-4

Supplier's Site

Technical Specifications

  DigiKey ODG (Origin Data Global)
Product Category Resistors Chip Resistors
Product Number Y20202R50000B9L-ND Y20202R50000B9L
Product Name Chip Resistor - Surface Mount Chip Resistor - Surface Mount
Configuration Single Resistor
Category / Application General Use
Technology / Construction Metal Foil Metal Foil
Mounting / Packaging TO-220-4, SMD
Resistance Range 2.5 ohms 2.5 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Zero ohm (0805) SMT Jumper, 1K / reel - 5106 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0805
View Details
3 suppliers
Braking resistor - CACR-KL2-67-W1800 - Festo Corporation
Specs
Power Rating 720 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
Through Hole Resistors - 1249332 - RS Components, Ltd.
Specs
Technology / Construction Wire wound
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details