Vishay Precision Group Chip Resistor - Surface Mount Y20200R50000A9L

Description
500 mOhms ±0.05% 8W Chip Resistor TO-220-4 Moisture Resistant, Non-Inductive Metal Foil
Request a Quote Datasheet
Description
500 mOhms ±0.05% 8W Chip Resistor TO-220-4 Moisture Resistant, Non-Inductive Metal Foil
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Resistor - Surface Mount - Y20200R50000A9L-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
Y20200R50000A9L-ND
Chip Resistor - Surface Mount Y20200R50000A9L-ND
500 mOhms ±0.05% 8W Chip Resistor TO-220-4 Moisture Resistant, Non-Inductive Metal Foil

500 mOhms ±0.05% 8W Chip Resistor TO-220-4 Moisture Resistant, Non-Inductive Metal Foil

Buy Now Datasheet
Through Hole Resistor, Led221 Series, 0.5 Ohm, 8 W, 0.05%, 300 V, To-221 Vishay Foil Resistors - 48Y7750 - Newark, An Avnet Company
Chicago, IL, United States
Through Hole Resistor, Led221 Series, 0.5 Ohm, 8 W, 0.05%, 300 V, To-221 Vishay Foil Resistors
48Y7750
Through Hole Resistor, Led221 Series, 0.5 Ohm, 8 W, 0.05%, 300 V, To-221 Vishay Foil Resistors 48Y7750
Through Hole Resistor, LED221 Series, 0.5 ohm, 8 W, 0.05%, 300 V, TO-221

Through Hole Resistor, LED221 Series, 0.5 ohm, 8 W, 0.05%, 300 V, TO-221

Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Resistors Resistors
Product Number Y20200R50000A9L-ND 48Y7750
Product Name Chip Resistor - Surface Mount Through Hole Resistor, Led221 Series, 0.5 Ohm, 8 W, 0.05%, 300 V, To-221 Vishay Foil Resistors
Configuration Single Resistor Single Resistor
Category / Application General Use
Technology / Construction Metal Foil
Mounting / Packaging TO-220-4, SMD ThroughHole
Resistance Range 0.5000 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 1-1614973-9 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 1210 ohms
View Details
2 suppliers
EOL/Series Resistor Module, 12K ohm, Call Points - K859901989A-12000 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details