Vishay Precision Group Chip Resistor - Surface Mount Y17461K00000T9R

Description
1 kOhms ±0.01% 0.6W Chip Resistor 3017 J-Lead Moisture Resistant, Non-Inductive, Pulse Withstanding Metal Foil
Request a Quote Datasheet
Description
1 kOhms ±0.01% 0.6W Chip Resistor 3017 J-Lead Moisture Resistant, Non-Inductive, Pulse Withstanding Metal Foil
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Resistor - Surface Mount - Y1746-1.0KACT-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
Y1746-1.0KACT-ND
Chip Resistor - Surface Mount Y1746-1.0KACT-ND
1 kOhms ±0.01% 0.6W Chip Resistor 3017 J-Lead Moisture Resistant, Non-Inductive, Pulse Withstanding Metal Foil

1 kOhms ±0.01% 0.6W Chip Resistor 3017 J-Lead Moisture Resistant, Non-Inductive, Pulse Withstanding Metal Foil

Buy Now Datasheet
Chip Resistor - Surface Mount - Y1746-1.0KADKR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
Y1746-1.0KADKR-ND
Chip Resistor - Surface Mount Y1746-1.0KADKR-ND
1 kOhms ±0.01% 0.6W Chip Resistor 3017 J-Lead Moisture Resistant, Non-Inductive, Pulse Withstanding Metal Foil

1 kOhms ±0.01% 0.6W Chip Resistor 3017 J-Lead Moisture Resistant, Non-Inductive, Pulse Withstanding Metal Foil

Buy Now Datasheet
Chip Resistor - Surface Mount - Y1746-1.0KATR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
Y1746-1.0KATR-ND
Chip Resistor - Surface Mount Y1746-1.0KATR-ND
1 kOhms ±0.01% 0.6W Chip Resistor 3017 J-Lead Moisture Resistant, Non-Inductive, Pulse Withstanding Metal Foil

1 kOhms ±0.01% 0.6W Chip Resistor 3017 J-Lead Moisture Resistant, Non-Inductive, Pulse Withstanding Metal Foil

Buy Now Datasheet
SMD 0.6W Resistor - 52-Y17461K00000T9R - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
SMD 0.6W Resistor
52-Y17461K00000T9R
SMD 0.6W Resistor 52-Y17461K00000T9R
Res Metal Foil 1K Ohm 0.01% 0.6W ±0.2ppm/°C J-Lead SMD T/R Product overview: Y17461K00000T9R from Vishay Precision Group is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 0.6W. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 0.6W, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-Y17461K00000T9R can be used for catalog matching and distributor lookup.

Res Metal Foil 1K Ohm 0.01% 0.6W ±0.2ppm/°C J-Lead SMD T/R Product overview: Y17461K00000T9R from Vishay Precision Group is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 0.6W. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 0.6W, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-Y17461K00000T9R can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Surface Mount Metal Foil Resistor, Smr3Dz Series, 1 Kohm, 600 Mw, 0.01%, 180 V Vishay Foil Resistors - 54T3211 - Newark, An Avnet Company
Chicago, IL, United States
Surface Mount Metal Foil Resistor, Smr3Dz Series, 1 Kohm, 600 Mw, 0.01%, 180 V Vishay Foil Resistors
54T3211
Surface Mount Metal Foil Resistor, Smr3Dz Series, 1 Kohm, 600 Mw, 0.01%, 180 V Vishay Foil Resistors 54T3211
Surface Mount Metal Foil Resistor, SMR3DZ Series, 1 kohm, 600 mW, - 0.01%, 180 V

Surface Mount Metal Foil Resistor, SMR3DZ Series, 1 kohm, 600 mW, - 0.01%, 180 V

Supplier's Site Datasheet
Chip Resistor - Surface Mount - Y17461K00000T9R - ODG (Origin Data Global)
Shenzhen, China
Chip Resistor - Surface Mount
Y17461K00000T9R
Chip Resistor - Surface Mount Y17461K00000T9R
RES SMD 1K OHM 0.01% 0.6W J LEAD

RES SMD 1K OHM 0.01% 0.6W J LEAD

Supplier's Site Datasheet

Technical Specifications

  DigiKey ERSAELECTRONICS PTE. LTD. Newark, An Avnet Company ODG (Origin Data Global)
Product Category Resistors Resistors Resistors Chip Resistors
Product Number Y1746-1.0KACT-ND 52-Y17461K00000T9R 54T3211 Y17461K00000T9R
Product Name Chip Resistor - Surface Mount SMD 0.6W Resistor Surface Mount Metal Foil Resistor, Smr3Dz Series, 1 Kohm, 600 Mw, 0.01%, 180 V Vishay Foil Resistors Chip Resistor - Surface Mount
Configuration Single Resistor Single Resistor
Category / Application General Use
Technology / Construction Metal Foil Metal Foil Metal Foil Metal Foil
Mounting / Packaging Surface Mount Technology (SMT / SMD); 3017 J-Lead Surface Mount Technology (SMT / SMD)
Tolerance 0.0100 +/- % 0.0100 +/- % 0.0100 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2/30E - 1-ATC1-30_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 30 ohms
View Details
Chassis Mount Resistors - 1311269 - RS Components, Ltd.
Specs
Technology / Construction Wire wound
Mounting / Packaging Axial Leads; Aluminium housed
Temperature Coefficient 100 ±ppm/°C
View Details
Connectors,Interconnects -  - Win Source Electronics
Specs
Resistance Range 8200 ohms
Tolerance 20 +/- %
Temperature Coefficient 1200 ±ppm/°C
View Details
2 suppliers