Vishay Precision Group SMD 100 Ohm 0.6W Resistor Y1746100R000T9R

Description
Res Metal Foil 100 Ohm 0.01% 0.6W ±0.2ppm/°C J-Lead SMD T/R Product overview: Y1746100R000T9R from Vishay Precision Group is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 100 Ohm, 0.6W. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 100 Ohm, 0.6W, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-Y1746100R000T9R can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
Res Metal Foil 100 Ohm 0.01% 0.6W ±0.2ppm/°C J-Lead SMD T/R Product overview: Y1746100R000T9R from Vishay Precision Group is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 100 Ohm, 0.6W. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 100 Ohm, 0.6W, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-Y1746100R000T9R can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
SMD 100 Ohm 0.6W Resistor - 52-Y1746100R000T9R - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
SMD 100 Ohm 0.6W Resistor
52-Y1746100R000T9R
SMD 100 Ohm 0.6W Resistor 52-Y1746100R000T9R
Res Metal Foil 100 Ohm 0.01% 0.6W ±0.2ppm/°C J-Lead SMD T/R Product overview: Y1746100R000T9R from Vishay Precision Group is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 100 Ohm, 0.6W. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 100 Ohm, 0.6W, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-Y1746100R000T9R can be used for catalog matching and distributor lookup.

Res Metal Foil 100 Ohm 0.01% 0.6W ±0.2ppm/°C J-Lead SMD T/R Product overview: Y1746100R000T9R from Vishay Precision Group is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 100 Ohm, 0.6W. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 100 Ohm, 0.6W, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-Y1746100R000T9R can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Chip Resistor - Surface Mount - Y1746-100ADKR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
Y1746-100ADKR-ND
Chip Resistor - Surface Mount Y1746-100ADKR-ND
100 Ohms ±0.01% 0.6W Chip Resistor 3017 J-Lead Moisture Resistant, Non-Inductive, Pulse Withstanding Metal Foil

100 Ohms ±0.01% 0.6W Chip Resistor 3017 J-Lead Moisture Resistant, Non-Inductive, Pulse Withstanding Metal Foil

Buy Now Datasheet
Chip Resistor - Surface Mount - Y1746-100ACT-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
Y1746-100ACT-ND
Chip Resistor - Surface Mount Y1746-100ACT-ND
100 Ohms ±0.01% 0.6W Chip Resistor 3017 J-Lead Moisture Resistant, Non-Inductive, Pulse Withstanding Metal Foil

100 Ohms ±0.01% 0.6W Chip Resistor 3017 J-Lead Moisture Resistant, Non-Inductive, Pulse Withstanding Metal Foil

Buy Now Datasheet
Chip Resistor - Surface Mount - Y1746-100ATR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
Y1746-100ATR-ND
Chip Resistor - Surface Mount Y1746-100ATR-ND
100 Ohms ±0.01% 0.6W Chip Resistor 3017 J-Lead Moisture Resistant, Non-Inductive, Pulse Withstanding Metal Foil

100 Ohms ±0.01% 0.6W Chip Resistor 3017 J-Lead Moisture Resistant, Non-Inductive, Pulse Withstanding Metal Foil

Buy Now Datasheet
Resistors - Chip Resistor - Surface Mount - 1351416-Y1746100R000T9R - Win Source Electronics
Laguna Hills, CA, United States
Resistors - Chip Resistor - Surface Mount
1351416-Y1746100R000T9R
Resistors - Chip Resistor - Surface Mount 1351416-Y1746100R000T9R
Win Source Part Number: 1351416-Y1746100R000 T9R Category: Resistors - Chip Resistor - Surface Mount Series: SMR3DZ Features: Moisture Resistant, Non-Inductive, Pulse Withstanding Package: Tape & Reel Size / Dimension: 0.287" L x 0.170" W (7.29mm x 4.32mm) Height - Seated (Max): 0.122" (3.10mm) Standard Package: 50 Tolerance: ±0.01% Temperature Coefficient: ±0.2ppm/°C Power (Watts): 0.6W Composition: Metal Foil Number of Terminations: 2 Resistance: 100 Ohms Package / Case: 3017 J-Lead Supplier Device Package: SMD Temperature Range - Operating: -55°C ~ 175°C ECCN: EAR99 Fake Threat In the Open Market: 35 pct. MSL Level: 1 (Unlimited) HTSUS: 8533.21.0030 Mfr: Vishay Foil Resistors (Division of Vishay Precision Group)

Win Source Part Number: 1351416-Y1746100R000T9R
Category: Resistors - Chip Resistor - Surface Mount
Series: SMR3DZ
Features: Moisture Resistant, Non-Inductive, Pulse Withstanding
Package: Tape & Reel
Size / Dimension: 0.287" L x 0.170" W (7.29mm x 4.32mm)
Height - Seated (Max): 0.122" (3.10mm)
Standard Package: 50
Tolerance: ±0.01%
Temperature Coefficient: ±0.2ppm/°C
Power (Watts): 0.6W
Composition: Metal Foil
Number of Terminations: 2
Resistance: 100 Ohms
Package / Case: 3017 J-Lead
Supplier Device Package: SMD
Temperature Range - Operating: -55°C ~ 175°C
ECCN: EAR99
Fake Threat In the Open Market: 35 pct.
MSL Level: 1 (Unlimited)
HTSUS: 8533.21.0030
Mfr: Vishay Foil Resistors (Division of Vishay Precision Group)

Buy Now Datasheet
Surface Mount Resistors - 6841576 - RS Components, Ltd.
Corby, Northants, United Kingdom
Surface Mount Resistors
6841576
Surface Mount Resistors 6841576
VPG Foil Resistors Y1746100R000T9R

VPG Foil Resistors Y1746100R000T9R

Supplier's Site
Surface Mount Resistors - 1732983 - RS Components, Ltd.
Corby, Northants, United Kingdom
Surface Mount Resistors
1732983
Surface Mount Resistors 1732983
VPG Foil Resistors Y1746100R000T9R

VPG Foil Resistors Y1746100R000T9R

Supplier's Site
Chip Resistor - Surface Mount - Y1746100R000T9R - ODG (Origin Data Global)
Shenzhen, China
Chip Resistor - Surface Mount
Y1746100R000T9R
Chip Resistor - Surface Mount Y1746100R000T9R
RES SMD 100OHM 0.01% 0.6W J LEAD

RES SMD 100OHM 0.01% 0.6W J LEAD

Supplier's Site Datasheet
Surface Mount Chip Resistor, Metal Foil, Smr3Dz Series, 100 Ohm, 600 Mw, 0.01%, 180 V Rohs Compliant Vishay Foil Resistors - 39T1709 - Newark, An Avnet Company
Chicago, IL, United States
Surface Mount Chip Resistor, Metal Foil, Smr3Dz Series, 100 Ohm, 600 Mw, 0.01%, 180 V Rohs Compliant Vishay Foil Resistors
39T1709
Surface Mount Chip Resistor, Metal Foil, Smr3Dz Series, 100 Ohm, 600 Mw, 0.01%, 180 V Rohs Compliant Vishay Foil Resistors 39T1709
Surface Mount Chip Resistor, Metal Foil, SMR3DZ Series, 100 ohm, 600 mW, 0.01%, 180 V RoHS Compliant: Yes

Surface Mount Chip Resistor, Metal Foil, SMR3DZ Series, 100 ohm, 600 mW, 0.01%, 180 V RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. DigiKey Win Source Electronics RS Components, Ltd. ODG (Origin Data Global) Newark, An Avnet Company
Product Category Resistors Resistors Resistors Resistors Chip Resistors Resistors
Product Number 52-Y1746100R000T9R Y1746-100ADKR-ND 1351416-Y1746100R000T9R 6841576 Y1746100R000T9R 39T1709
Product Name SMD 100 Ohm 0.6W Resistor Chip Resistor - Surface Mount Resistors - Chip Resistor - Surface Mount Surface Mount Resistors Chip Resistor - Surface Mount Surface Mount Chip Resistor, Metal Foil, Smr3Dz Series, 100 Ohm, 600 Mw, 0.01%, 180 V Rohs Compliant Vishay Foil Resistors
Technology / Construction Metal Foil Metal Foil Metal Foil Metal foil Metal Foil Metal Foil
Resistance Range 100 ohms 100 ohms 100 ohms 100 ohms
Tolerance 0.0100 +/- % 0.0100 +/- % 0.0100 +/- % 0.0100 +/- %
Power Rating 0.6000 watts 0.6000 watts 0.6000 watts 0.6000 watts
Standards and Certifications RoHS RoHS RoHS
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 2-2176090-8 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 249000 ohms
View Details
5 suppliers
Chassis Mount Resistors - 1311264 - RS Components, Ltd.
Specs
Technology / Construction Wire wound
Mounting / Packaging Axial Leads; Aluminium housed
Temperature Coefficient 100 ±ppm/°C
View Details
Shunt Resistor - Two Terminal Surface Mount - BVF - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Current Sensing; High Current Resistor; Precision Resistor
Technology / Construction Metal Foil
View Details
Chip Resistor - Surface Mount - 2019-HV731JRTTD3243FTR-ND - DigiKey
Specs
Configuration Single Resistor
Category / Application General Use; High Voltage Resistor
Technology / Construction Thick Film (Chip)
View Details