V/N 302073T 10K000 0.005%
| DigiKey | |
|---|---|
| Product Category | Resistors |
| Product Number | 804-Y172510K0000V9L-ND |
| Product Name | Through Hole Resistors |
| Configuration | Single Resistor |
| Category / Application | General Use |
| Technology / Construction | Metal Foil |
| Mounting / Packaging | Axial Leads; Axial - 4 Leads |
| Tolerance | 0.0050 +/- % |