Vishay Precision Group Through Hole Resistors Y169080R0000B9L

Description
80 Ohms ±0.1% 8W Through Hole Resistor TO-220-4 Moisture Resistant, Non-Inductive Metal Foil
Request a Quote Datasheet
Description
80 Ohms ±0.1% 8W Through Hole Resistor TO-220-4 Moisture Resistant, Non-Inductive Metal Foil
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Through Hole Resistors - Y169080R0000B9L-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
Y169080R0000B9L-ND
Through Hole Resistors Y169080R0000B9L-ND
80 Ohms ±0.1% 8W Through Hole Resistor TO-220-4 Moisture Resistant, Non-Inductive Metal Foil

80 Ohms ±0.1% 8W Through Hole Resistor TO-220-4 Moisture Resistant, Non-Inductive Metal Foil

Buy Now Datasheet
Vpr221Zt 80R000 0.1% Vishay Foil Resistors - 59P2478 - Newark, An Avnet Company
Chicago, IL, United States
Vpr221Zt 80R000 0.1% Vishay Foil Resistors
59P2478
Vpr221Zt 80R000 0.1% Vishay Foil Resistors 59P2478
VPR221ZT 80R000 0.1%

VPR221ZT 80R000 0.1%

Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Resistors Resistors
Product Number Y169080R0000B9L-ND 59P2478
Product Name Through Hole Resistors Vpr221Zt 80R000 0.1% Vishay Foil Resistors
Configuration Single Resistor Single Resistor
Category / Application General Use
Technology / Construction Metal Foil
Mounting / Packaging TO-220-4
Resistance Range 80 ohms
Unlock Full Specs
to access all available technical data

Similar Products

0.03 OHM 4W Resistor - 52-VMS-R030-1.0-U - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 2512 (6432 Metric)
Resistance Range 0.0300 ohms
Temperature Coefficient 20 ±ppm/°C
View Details
2 suppliers
Braking resistor - CACR-LE2-72-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
Current Probe - AVCP-10 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details
Zero ohm (1206) SMT Jumper, 1K / reel - 5108 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 1206
View Details
4 suppliers