Vishay Precision Group Through Hole Resistors Y16901R02400B9L

Description
1.024 Ohms ±0.1% 8W Through Hole Resistor TO-220-4 Moisture Resistant, Non-Inductive Metal Foil
Request a Quote Datasheet
Description
1.024 Ohms ±0.1% 8W Through Hole Resistor TO-220-4 Moisture Resistant, Non-Inductive Metal Foil
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Through Hole Resistors - Y16901R02400B9L-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
Y16901R02400B9L-ND
Through Hole Resistors Y16901R02400B9L-ND
1.024 Ohms ±0.1% 8W Through Hole Resistor TO-220-4 Moisture Resistant, Non-Inductive Metal Foil

1.024 Ohms ±0.1% 8W Through Hole Resistor TO-220-4 Moisture Resistant, Non-Inductive Metal Foil

Buy Now Datasheet
Vpr221Zt 1R0240 0.1% Vishay Foil Resistors - 59P2445 - Newark, An Avnet Company
Chicago, IL, United States
Vpr221Zt 1R0240 0.1% Vishay Foil Resistors
59P2445
Vpr221Zt 1R0240 0.1% Vishay Foil Resistors 59P2445
VPR221ZT 1R0240 0.1%

VPR221ZT 1R0240 0.1%

Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Resistors Resistors
Product Number Y16901R02400B9L-ND 59P2445
Product Name Through Hole Resistors Vpr221Zt 1R0240 0.1% Vishay Foil Resistors
Configuration Single Resistor Single Resistor
Category / Application General Use
Technology / Construction Metal Foil
Mounting / Packaging TO-220-4
Resistance Range 1.02 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2,5/60E - 1-ATC1-60_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 60 ohms
View Details
Chassis Mount Resistors - 1468330 - RS Components, Ltd.
Specs
Technology / Construction Wire wound
Mounting / Packaging Tubular
Temperature Coefficient 400 ±ppm/°C
View Details
Shunt Resistor - Aerospace Rated, Two Terminal Surface Mount - SMT-PW - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Aerospace; Current Sensing; Precision Resistor
Technology / Construction Metal Foil
View Details