Vishay Precision Group Resistors - Through Hole Resistors Y16901R00000B9L

Description
Win Source Part Number: 1337230-Y16901R00000 B9L Category: Resistors - Through Hole Resistors Series: VPR221Z Features: Moisture Resistant, Non-Inductive Package: Bulk Size / Dimension: 0.400" L x 0.150" W (10.16mm x 3.81mm) Height - Seated (Max): 0.845" (21.46mm) Standard Package: 25 Tolerance: ±0.1% Temperature Coefficient: ±0.2ppm/°C Power (Watts): 8W Composition: Metal Foil Number of Terminations: 4 Resistance: 1 Ohms Package / Case: TO-220-4 Supplier Device Package: TO-220 Temperature Range - Operating: -55°C ~ 150°C ECCN: EAR99 Fake Threat In the Open Market: 36 pct. MSL Level: Not Applicable HTSUS: 8533.21.0090 Mfr: Vishay Foil Resistors (Division of Vishay Precision Group)
Request a Quote Datasheet
Description
Win Source Part Number: 1337230-Y16901R00000 B9L Category: Resistors - Through Hole Resistors Series: VPR221Z Features: Moisture Resistant, Non-Inductive Package: Bulk Size / Dimension: 0.400" L x 0.150" W (10.16mm x 3.81mm) Height - Seated (Max): 0.845" (21.46mm) Standard Package: 25 Tolerance: ±0.1% Temperature Coefficient: ±0.2ppm/°C Power (Watts): 8W Composition: Metal Foil Number of Terminations: 4 Resistance: 1 Ohms Package / Case: TO-220-4 Supplier Device Package: TO-220 Temperature Range - Operating: -55°C ~ 150°C ECCN: EAR99 Fake Threat In the Open Market: 36 pct. MSL Level: Not Applicable HTSUS: 8533.21.0090 Mfr: Vishay Foil Resistors (Division of Vishay Precision Group)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Resistors - Through Hole Resistors - 1337230-Y16901R00000B9L - Win Source Electronics
Laguna Hills, CA, United States
Resistors - Through Hole Resistors
1337230-Y16901R00000B9L
Resistors - Through Hole Resistors 1337230-Y16901R00000B9L
Win Source Part Number: 1337230-Y16901R00000 B9L Category: Resistors - Through Hole Resistors Series: VPR221Z Features: Moisture Resistant, Non-Inductive Package: Bulk Size / Dimension: 0.400" L x 0.150" W (10.16mm x 3.81mm) Height - Seated (Max): 0.845" (21.46mm) Standard Package: 25 Tolerance: ±0.1% Temperature Coefficient: ±0.2ppm/°C Power (Watts): 8W Composition: Metal Foil Number of Terminations: 4 Resistance: 1 Ohms Package / Case: TO-220-4 Supplier Device Package: TO-220 Temperature Range - Operating: -55°C ~ 150°C ECCN: EAR99 Fake Threat In the Open Market: 36 pct. MSL Level: Not Applicable HTSUS: 8533.21.0090 Mfr: Vishay Foil Resistors (Division of Vishay Precision Group)

Win Source Part Number: 1337230-Y16901R00000B9L
Category: Resistors - Through Hole Resistors
Series: VPR221Z
Features: Moisture Resistant, Non-Inductive
Package: Bulk
Size / Dimension: 0.400" L x 0.150" W (10.16mm x 3.81mm)
Height - Seated (Max): 0.845" (21.46mm)
Standard Package: 25
Tolerance: ±0.1%
Temperature Coefficient: ±0.2ppm/°C
Power (Watts): 8W
Composition: Metal Foil
Number of Terminations: 4
Resistance: 1 Ohms
Package / Case: TO-220-4
Supplier Device Package: TO-220
Temperature Range - Operating: -55°C ~ 150°C
ECCN: EAR99
Fake Threat In the Open Market: 36 pct.
MSL Level: Not Applicable
HTSUS: 8533.21.0090
Mfr: Vishay Foil Resistors (Division of Vishay Precision Group)

Buy Now Datasheet
Through Hole Resistors - Y16901R00000B9L-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
Y16901R00000B9L-ND
Through Hole Resistors Y16901R00000B9L-ND
1 Ohms ±0.1% 8W Through Hole Resistor TO-220-4 Moisture Resistant, Non-Inductive Metal Foil

1 Ohms ±0.1% 8W Through Hole Resistor TO-220-4 Moisture Resistant, Non-Inductive Metal Foil

Buy Now Datasheet
Vpr221Zt 1R00000 0.1% Vishay Foil Resistors - 59P2441 - Newark, An Avnet Company
Chicago, IL, United States
Vpr221Zt 1R00000 0.1% Vishay Foil Resistors
59P2441
Vpr221Zt 1R00000 0.1% Vishay Foil Resistors 59P2441
VPR221ZT 1R00000 0.1%

VPR221ZT 1R00000 0.1%

Supplier's Site

Technical Specifications

  Win Source Electronics DigiKey Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number 1337230-Y16901R00000B9L Y16901R00000B9L-ND 59P2441
Product Name Resistors - Through Hole Resistors Through Hole Resistors Vpr221Zt 1R00000 0.1% Vishay Foil Resistors
Technology / Construction Metal Foil Metal Foil
Resistance Range 1 ohms 1 ohms
Tolerance 0.1000 +/- % 0.1000 +/- %
Temperature Coefficient 0.2000 ±ppm/°C 0.2000 ±ppm/°C
Power Rating 8 watts 8 watts
Unlock Full Specs
to access all available technical data

Similar Products

Zero ohm (0402) SMT Jumper, 5K / reel - 5113 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0402
View Details
2 suppliers
Current Probe - AVCP-50 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details
Through Hole Resistors - 2019-CF1/2CT52R272JTR-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
Braking resistor - CACR-KL2-33-W2400 - Festo Corporation
Specs
Power Rating 1440 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details