Vishay Precision Group Through Hole Resistors Y169016R6500B9L

Description
16.65 Ohms ±0.1% 8W Through Hole Resistor TO-220-4 Moisture Resistant, Non-Inductive Metal Foil
Request a Quote Datasheet
Description
16.65 Ohms ±0.1% 8W Through Hole Resistor TO-220-4 Moisture Resistant, Non-Inductive Metal Foil
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Through Hole Resistors - Y169016R6500B9L-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
Y169016R6500B9L-ND
Through Hole Resistors Y169016R6500B9L-ND
16.65 Ohms ±0.1% 8W Through Hole Resistor TO-220-4 Moisture Resistant, Non-Inductive Metal Foil

16.65 Ohms ±0.1% 8W Through Hole Resistor TO-220-4 Moisture Resistant, Non-Inductive Metal Foil

Buy Now Datasheet
Vpr221Zt 16R6500 0.1% Vishay Foil Resistors - 59P2457 - Newark, An Avnet Company
Chicago, IL, United States
Vpr221Zt 16R6500 0.1% Vishay Foil Resistors
59P2457
Vpr221Zt 16R6500 0.1% Vishay Foil Resistors 59P2457
VPR221ZT 16R6500 0.1%

VPR221ZT 16R6500 0.1%

Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Resistors Resistors
Product Number Y169016R6500B9L-ND 59P2457
Product Name Through Hole Resistors Vpr221Zt 16R6500 0.1% Vishay Foil Resistors
Configuration Single Resistor Single Resistor
Category / Application General Use
Technology / Construction Metal Foil
Mounting / Packaging TO-220-4
Resistance Range 16.65 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 1469517 - RS Components, Ltd.
Specs
Technology / Construction Silicone
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details
Shunt Resistor - Four Terminal Through Hole - PBV - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Aerospace; Current Sensing; Precision Resistor
Technology / Construction Metal Foil
View Details