Vishay Precision Group Through Hole Resistors Y169010R0000T9L

Description
10 Ohms ±0.01% 8W Through Hole Resistor TO-220-4 Moisture Resistant, Non-Inductive Metal Foil
Request a Quote Datasheet
Description
10 Ohms ±0.01% 8W Through Hole Resistor TO-220-4 Moisture Resistant, Non-Inductive Metal Foil
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Through Hole Resistors - Y1690-10A-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
Y1690-10A-ND
Through Hole Resistors Y1690-10A-ND
10 Ohms ±0.01% 8W Through Hole Resistor TO-220-4 Moisture Resistant, Non-Inductive Metal Foil

10 Ohms ±0.01% 8W Through Hole Resistor TO-220-4 Moisture Resistant, Non-Inductive Metal Foil

Buy Now Datasheet
Res, 10R, 0.01%, 8W, To-220, Metal Foil; Resistance Vishay Foil Resistors - 45AC9731 - Newark, An Avnet Company
Chicago, IL, United States
Res, 10R, 0.01%, 8W, To-220, Metal Foil; Resistance Vishay Foil Resistors
45AC9731
Res, 10R, 0.01%, 8W, To-220, Metal Foil; Resistance Vishay Foil Resistors 45AC9731
RES, 10R, 0.01%, 8W, TO-220, METAL FOIL; Resistance:10ohm; Product Range:VPR221Z Series; Power Rating:8W; Resistance Tolerance:± 0.01%; Resistor Case Style:TO-220; Voltage Rating:300V; Resistor Element Material:Metal Foil; RoHS Compliant: Yes

RES, 10R, 0.01%, 8W, TO-220, METAL FOIL; Resistance:10ohm; Product Range:VPR221Z Series; Power Rating:8W; Resistance Tolerance:± 0.01%; Resistor Case Style:TO-220; Voltage Rating:300V; Resistor Element Material:Metal Foil; RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Resistors Resistors
Product Number Y1690-10A-ND 45AC9731
Product Name Through Hole Resistors Res, 10R, 0.01%, 8W, To-220, Metal Foil; Resistance Vishay Foil Resistors
Configuration Single Resistor Single Resistor
Category / Application General Use
Technology / Construction Metal Foil Metal Foil
Mounting / Packaging TO-220-4 TO-220
Resistance Range 10 ohms 10 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 1690305 - RS Components, Ltd.
Specs
Technology / Construction Thin film
Mounting / Packaging Surface Mount Technology (SMT / SMD); Melf 0204
Standards and Certifications RoHS; Aec-q200 qualified
View Details
0.1 OHM 7W Resistor - 52-SMT-R100-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging Nonstandard
Resistance Range 0.1000 ohms
Operating Temperature -65 to 170 C (-85 to 338 F)
View Details
Current Probe - AVCP-50 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details