Vishay Precision Group Through Hole Resistors Y1690100R000B9L

Description
100 Ohms ±0.1% 8W Through Hole Resistor TO-220-4 Moisture Resistant, Non-Inductive Metal Foil
Request a Quote Datasheet
Description
100 Ohms ±0.1% 8W Through Hole Resistor TO-220-4 Moisture Resistant, Non-Inductive Metal Foil
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Through Hole Resistors - Y1690100R000B9L-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
Y1690100R000B9L-ND
Through Hole Resistors Y1690100R000B9L-ND
100 Ohms ±0.1% 8W Through Hole Resistor TO-220-4 Moisture Resistant, Non-Inductive Metal Foil

100 Ohms ±0.1% 8W Through Hole Resistor TO-220-4 Moisture Resistant, Non-Inductive Metal Foil

Buy Now Datasheet
Vpr221Zt 100R00 0.1% Vishay Foil Resistors - 59P2452 - Newark, An Avnet Company
Chicago, IL, United States
Vpr221Zt 100R00 0.1% Vishay Foil Resistors
59P2452
Vpr221Zt 100R00 0.1% Vishay Foil Resistors 59P2452
VPR221ZT 100R00 0.1%

VPR221ZT 100R00 0.1%

Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Resistors Resistors
Product Number Y1690100R000B9L-ND 59P2452
Product Name Through Hole Resistors Vpr221Zt 100R00 0.1% Vishay Foil Resistors
Configuration Single Resistor Single Resistor
Category / Application General Use
Technology / Construction Metal Foil
Mounting / Packaging TO-220-4
Resistance Range 100 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Chassis Mount Resistors - 1311266 - RS Components, Ltd.
Specs
Technology / Construction Wire wound
Mounting / Packaging Axial Leads; Aluminium housed
Temperature Coefficient 100 ±ppm/°C
View Details
Resistors - Chip Resistor - Surface Mount - 1375419-VMS-R220-1.0-U - Win Source Electronics
Specs
Technology / Construction Metal Foil
Resistance Range 0.2200 ohms
Tolerance 1 +/- %
View Details
2 suppliers